EN
  • EN
  • DE

CTX100-1P-R

Part No CTX100-1P-R
Manufacturer Eaton Bussmann
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 99.01UH SMD / Unshielded 2 Coil Inductor Array 396.06 µH Inductance - Connected in Series 99.01 µH Inductance - Connected in Parallel 557mOhm Max DC Resistance (DCR) - Parallel 540 mA Nonstandard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Arrays, Signal Transformers
Mfr Eaton - Electronics Division
Series Econo-Pac™
Package Tape & Reel
Number of Coils 2
Inductance - Connected In Parallel 99.01 µH
Inductance - Connected In Series 396.06 µH
Tolerance ±20%
Current Rating - Parallel 540 mA
Current Rating - Series 270 mA
DC Resistance (DCR) - Parallel 557mOhm Max
DC Resistance (DCR) - Series 2.227Ohm Max
Shielding Unshielded
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.450" L x 0.450" W (11.43mm x 11.43mm)
Height 0.165" (4.19mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Other Names CTX1001PR,513-1036-2,513-1036-1,CTX100-1P,513-1036-6
Standard Package 1,100
Win Source Part Number 1150595-CTX100-1P-R
Ultra Librarian 3D Model Ultra Librarian CTX100-1P-R CAD Model

Description

The Eaton - Electronics Division CTX100-1P-R is a two-coil inductor array from the Econo-Pac™ series.

  • Tolerance: ±20%
  • Height: 0.165" (4.19mm)
  • Inductance (Series): 396.06 µH
  • Inductance (Parallel): 99.01 µH
  • Current Rating (Parallel): 540 mA
  • Current Rating (Series): 270 mA
  • DC Resistance (DCR, Parallel): 557mOhm Max
  • DC Resistance (DCR, Series): 2.227Ohm Max
  • Packaging: Nonstandard
  • Mounting: SMD (SMT)
  • Operating Temperature: -40°C ~ 85°C
  • HTSUS: 8504.50.4000
  • MSL Level: 1 (unlimited)

You May Also Be Interested in

Eaton Bussmann
INDUCT ARRAY 2 COIL 2.02UH SMD
Lowest to $3.2617
Eaton Bussmann
INDUCT ARRAY 2 COIL 14.7UH SMD
Lowest to $5.0618
Eaton Bussmann
INDUCT ARRAY 2 COIL 68.91UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 2.208UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 9.61UH SMD
Lowest to $2.2954
Eaton Bussmann
INDUCT ARRAY 2 COIL 4.74UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 99.14UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 99.45UH SMD
Lowest to $1.1769
Eaton Bussmann
INDUCT ARRAY 2 COIL 50.52UH SMD
Lowest to $2.4721

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4350 $57.9150
22+ $5.2801 $116.1622
34+ $5.1150 $173.9100
47+ $4.9500 $232.6500
61+ $4.7851 $291.8911
81+ $4.2901 $347.4981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,340 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess