EN
  • EN
  • DE

PA0766.561NLT

Part No PA0766.561NLT
Manufacturer Pulse
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 284NH SMD / Inductor Power Wirewound 0.284uH/1.14uH 20% 37A/1.5A 0.00038Ohm/0.0015Ohm DCR T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Pulse Electronics Corporation
Series PA0766NL
Packaging Reel package
Number of Coils 2
Test Inductance - Connected In Series 1.14μH
Inductance - Connected In Parallel 284nH
Tolerance ±20%
Current Rating - Parallel 37A
Current Rating - Series 18.5A
Current Saturation - Parallel 37A
Current Saturation - Series 18.5A
DC Resistance (DCR) - Parallel 0.38 mOhm Max
DC Resistance (DCR) - Series 1.5 mOhm Max
Shielding Unshielded
Operating Temperature Range -40°C ~ 130°C
Mounting SMD
Package Nonstandard
Dimension 0.551" L x 0.531" W (14.00mm x 13.50mm)
Height 0.276" (7.00mm)
Win Source Part Number 791333-PA0766.561NLT
Popularity Medium
Supply and Demand Status Limited
Family Name PA0766NL
Introduction Date January 10, 2005
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PA0766.561NLT CAD Model

Description

The Pulse Electronics Corporation 791333-PA0766.561NLT is a nonstandard package inductor.

  • Height: 0.276"
  • Dimension: 0.551" L x 0.531" W
  • Inductance (Parallel): 284nH
  • Inductance (Series): 1.14μH
  • Current Rating (Parallel): 37A
  • Current Rating (Series): 18.5A
  • Current Saturation (Parallel): 37A
  • Current Saturation (Series): 18.5A
  • DC Resistance (DCR) (Parallel): 0.38 mOhm Max
  • DC Resistance (DCR) (Series): 1.5 mOhm Max
  • Tolerance: ±20%
  • Operating Temperature Range: -40°C to 130°C
  • Shielding: Unshielded
  • Mounting Style: SMD
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • ECCN: EAR99
  • Estimated EOL Date: 2027
  • Also Known As: LPT4545SM1R0LM, LPT4545ER1R0LK, LPT4545ER1R0LM, LPT4545ER1R0LP

You May Also Be Interested in

Cooper Bussmann, Inc.
Inductors and Transformers | INDUCT ARRAY 6 COIL 173UH SMD
Lowest to $6.4929
Pulse
INDUCT ARRAY 2 COIL 284NH SMD / Inductor Power Wirewound 0.284uH/1.14uH 20% 37A/1.5A 0.00038Ohm/0.0015Ohm DCR T/R
Need more? Email Us
Cooper Bussmann, Inc.
INDUCT ARRAY 2 COIL 221.5UH SMD / Dual winding, high power density, shielded drum core power inductors
Need more? Email Us
Bourns Inc.
INDUCT ARRAY 2 COIL 1UH SMD
Need more? Email Us
Wurth Electronics Inc
INDUCT ARRAY 2 COIL 10UH SMD / POWER-CHOKE WE-DD
Lowest to $24.3220
Eaton Bussmann
INDUCT ARRAY 6 COIL 11.3UH SMD
Lowest to $21.3959
TT Electronics
INDUCT ARRAY 2 COIL 33UH SMD
Need more? Email Us
Cooper Bussmann, Inc.
INDUCT ARRAY 2 COIL 144.9UH SMD / Dual Winding, Shielded Inductors/Transformer
Need more? Email Us
Wurth Electronics Inc
INDUCT ARRAY 2 COIL 220UH SMD / POWER-CHOKE WE-DD
Lowest to $26.4738

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess