EN
  • EN
  • DE

CTX10-2A-R

Part No CTX10-2A-R
Manufacturer Eaton Bussmann
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 11.38UH SMD / Inductor Power Wirewound 11.38uH/45.5uH 25% 100KHz Amorphous Metal 2.89A/1.45A 0.047Ohm/0.188Ohm DCR T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Eaton
Series OCTA-PAC PLUS
Packaging Reel package
Number of Coils 2
Test Inductance - Connected In Series 45.5μH
Inductance - Connected In Parallel 11.38μH
Tolerance ±25%
Current Rating - Parallel 2.89A
Current Rating - Series 1.45A
Current Saturation - Parallel 3.13A
Current Saturation - Series 1.56A
DC Resistance (DCR) - Parallel 47 mOhm Max
DC Resistance (DCR) - Series 188 mOhm Max
Shielding Unshielded
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package Nonstandard
Dimension 0.450" L x 0.450" W (11.43mm x 11.43mm)
Height 0.235" (5.97mm)
Win Source Part Number 771925-CTX10-2A-R
Popularity Medium
Supply and Demand Status Limited
Family Name CTX
Introduction Date April 19, 2006
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CTX10-2A-R CAD Model

Description

The CTX10-2A-R is a product of Eaton which belongs to the OCTA-PAC PLUS series.

  • Series: OCTA-PAC PLUS
  • Packaging: Reel
  • Mounting Type: SMD
  • Unshielded: Yes
  • Tolerance: ±25%
  • Height: 0.235" (5.97mm)
  • Number of Coils: 2
  • Inductance - Parallel: 11.38μH
  • Current Rating - Parallel: 2.89A
  • Current Rating - Series: 1.45A
  • Current Saturation - Parallel: 3.13A
  • Current Saturation - Series: 1.56A
  • DC Resistance (DCR) - Parallel: 47 mOhm Max
  • DC Resistance (DCR) - Series: 188 mOhm Max
  • Dimension: 0.450" L x 0.450" W (11.43mm x 11.43mm)
  • Test Inductance - Series: 45.5μH
  • Cross-reference: CTX10-2A
  • ECCN: EAR99
  • Country of Origin: Philippines
  • Estimated EOL Date: Obsolete/End of Life

You May Also Be Interested in

Eaton Bussmann
INDUCT ARRAY 2 COIL 50.52UH SMD
Lowest to $2.7590
Eaton Bussmann
INDUCT ARRAY 2 COIL 19.6UH SMD
Lowest to $4.4969
Eaton Bussmann
INDUCT ARRAY 2 COIL 68.91UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 298.12UH SMD
Lowest to $1.3349
Eaton Bussmann
INDUCT ARRAY 2 COIL 20.62UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 4.74UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 25.92UH SMD
Lowest to $4.7793
Sumida America Components Inc.
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 2 COIL 14.7UH SMD
Lowest to $5.0618

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess