EN
  • EN
  • DE

CTX1-4P-R

Part No CTX1-4P-R
Manufacturer Eaton Bussmann
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 1.1UH SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes - Arrays, Signal Transformers
Mfr Eaton Bussmann
Series Econo-Pac™
Package Tape & Reel
Product Status Active
Number of Coils 2
Inductance - Connected In Parallel 1.1 µH
Inductance - Connected In Series 4.39 µH
Tolerance ±20%
Current Rating - Parallel 5.9 A
Current Rating - Series 2.95 A
DC Resistance (DCR) - Parallel 8mOhm Max
DC Resistance (DCR) - Series 33mOhm Max
Shielding Unshielded
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.550" L x 0.550" W (13.97mm x 13.97mm)
Height 0.250" (6.35mm)
Standard Package 600 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Win Source Part Number 580982-CTX1-4P-R
Ultra Librarian 3D Model Ultra Librarian CTX1-4P-R CAD Model

Description

The 580982-CTX1-4P-R is an array of signal transformers from Eaton Bussmann.

  • Series: Econo-Pac™
  • Application: Signal Transformers
  • Coils: 2
  • Inductance (Series): 4.39 μH
  • Inductance (Parallel): 1.1 μH
  • Current Rating (Parallel): 5.9 A
  • Current Rating (Series): 2.95 A
  • Size: 0.550" L x 0.550" W (13.97mm x 13.97mm)
  • Height: 0.250" (6.35mm)
  • Package: Tape and Reel
  • Standard Package: 600 pieces
  • DC Resistance (DCR) (Parallel): 8mOhm max
  • DC Resistance (DCR) (Series): 33mOhm max
  • Mounting Type: Surface Mount
  • Temperature Range: -40°C to 85°C
  • ECCN: EAR99
  • MSL Level: 1
  • HTSUS Code: 8504.50.4000
  • Manufacturer: Eaton Bussmann
  • Status: Active

You May Also Be Interested in

Bourns Inc.
INDUCT ARRAY 2 COIL 1MH SMD
Lowest to $1.0241
Eaton Bussmann
INDUCT ARRAY 2 COIL 298.39UH SMD
Need more? Email Us
Bourns Inc.
INDUCT ARRAY 6 COIL 160.6UH SMD
Need more? Email Us
Pulse
INDUCT ARRAY 2 COIL 10.4UH SMD / Inductor Power Toroid 10.4uH/41.7uH 10% 3.8A/1.89A 0.0298Ohm/0.12Ohm DCR T/R
Need more? Email Us
Pulse
INDUCT ARRAY 2 COIL 218NH SMD / Inductor Power Wirewound 0.218uH/0.87uH 20% 50A/25A 0.00038Ohm/0.0015Ohm DCR T/R
Lowest to $1.1435
Bourns Inc.
INDUCT ARRAY 2 COIL 1UH SMD
Need more? Email Us
Eaton Bussmann
INDUCT ARRAY 6 COIL 4.5UH SMD
Lowest to $5.1318
Cooper Bussmann, Inc.
Inductors and Transformers | INDUCT ARRAY 6 COIL 173UH SMD
Lowest to $6.4929
Wurth Electronics Inc
INDUCT ARRAY 2 COIL 15UH SMD / POWER-CHOKE WE-DD
Lowest to $21.6181

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess