EN
  • EN
  • DE

CMS1-3-R

Part No CMS1-3-R
Manufacturer Eaton Bussmann
Catalog Common Mode Chokes
Description CMC 12.6UH 4.1A 2LN SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Estimated Pruduction Lead Time 18 Weeks
Features 2 Line Common Mode Choke Surface Mount 4.1A DCR 77mOhm
Manufacturer Eaton Bussmann
Series CMS
Package Reel - TR
Operating Temperature Range -40°C ~ 160°C
Mounting Surface Mount
Package Horizontal, 4 PC Pad
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.90.0100
Other Part Number Q7485121C, 513-1749-6, CMS1-3, 513-1749-2, 513-1749-1, CMS1-3-R-ND, CMS1-3-ND, CMS13R
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915631-CMS1-3-R
Ultra Librarian 3D Model Ultra Librarian CMS1-3-R CAD Model

Description

The Eaton CMS1-3-R is a 2 line common mode choke surface mount filter that belongs to the CMS series.

  • Lines: 2
  • Type: Common Mode Choke, Surface Mount Filter
  • Series: CMS
  • Package: Horizontal, 4 PC pad
  • Package Format: Reel
  • Operating Temperature Range: -40°C to 160°C
  • Current Rating: 4.1A
  • DCR: 77mOhm
  • Supply and Demand Status: Balance

You May Also Be Interested in

Wurth Electronics Inc
CMC 3.3MH 5A 2LN TH / 3.3 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 5A DCR 37mOhm
Need more? Email Us
TDK Corporation
Common Mode Chokes Dual 50uH 1kHz 25mOhm DCR Thru-Hole Box
Need more? Email Us
Pulse
CMC / Line Common Mode Choke DCR
Lowest to $136.8236
Kemet
CMC 300UH 1A 2LN TH / 300 µH @ 1 kHz 2 Line Common Mode Choke Through Hole 1A DCR 200mOhm
Need more? Email Us
Kemet
CMC 109MH 400MA 2LN TH / 109 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 400mA DCR 1.8Ohm
Need more? Email Us
Coilcraft
CMC 5UH 500MA 8LN 520 OHM SMD
Need more? Email Us
Kemet
CMC 6.4MH 2.5A 2LN TH / 6.4 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 90mOhm
Need more? Email Us
Wurth Electronics Inc
CMC 2MH 13.3A 2LN TH
Need more? Email Us
Wurth Electronics Inc
CMC 14UH 4A 2LN TH / 14 µH 2 Line Common Mode Choke Through Hole 4A DCR 15mOhm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess