The SST25VF010A-33-4-SAE from Microchip Technology is a 1 Mbit SPI serial flash memory device designed for a wide range of applications requiring data storage, code shadowing, and data-logging. This compact, reliable memory module operates on a single 2.7-3.6V supply with a clock frequency up to 33 MHz, providing a cost-effective solution with low power consumption and fast read speeds.
Key Features
- Memory Size: 1 Mbit (128k x 8)
- Operating Voltage: 2.7V to 3.6V, making it ideal for battery-operated and portable devices.
- High-Speed Clock Frequency: Up to 33 MHz with 8 MHz SPI bus operation for Standard and Dual SPI instructions, enabling quick access and fast data transfer rates.
- Endurance: 100,000 cycles per sector, ensuring a long operational lifespan for applications with frequent write operations.
- Data Retention: Greater than 100 years, providing a stable and reliable storage solution over an extended period.
- Operating Temperature Range: -40°C to +85°C, suitable for use in harsh environments and industrial applications.
- Package: 8-lead SOIC (200 mils), offering a compact footprint for space-constrained applications.
Applications
The SST25VF010A-33-4-SAE is versatile and can be used in a variety of sectors, including:
- Embedded systems
- Digital consumer electronics
- Automotive electronics
- Networking and telecommunications
- Industrial control systems
- Medical devices
Programming and Security
The device supports full command-set compatibility to the industry standard Serial Peripheral Interface (SPI) protocol. It features a Write Protect (WP) pin and software write protection to safeguard against inadvertent writes and data corruption. Additionally, it offers a software-controlled data protection feature for the entire memory array (Lock-Down and Freeze).
For developers and engineers looking for a reliable and efficient non-volatile memory solution, the SST25VF010A-33-4-SAE from Microchip Technology is an excellent choice, combining performance with stability to meet the rigorous demands of modern electronic applications.