EN
  • EN
  • DE

TYN16X-600CT

Part No TYN16X-600CT
Manufacturer WeEn Semiconductors
Catalog Misc Products
Description isc Thyristors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer WeEn Semiconductors
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841231-TYN16X-600CT
Ultra Librarian 3D Model Ultra Librarian TYN16X-600CT CAD Model

Description

The WeEn Semiconductors TYN16X-600CT is a high-performance Silicon Controlled Rectifier (SCR) designed for applications requiring robust switching and control capabilities. This device is specifically engineered to handle high voltages and currents, offering excellent reliability and performance in demanding environments. The "-600" designates a voltage rating of 600V.

Applications:

  • AC solid state relays
  • Phase control applications
  • Motor control circuits
  • Lighting control systems
  • Voltage regulators

Features:

  • High blocking voltage: 600V
  • High on-state current: 16A (IT(RMS))
  • High surge current capability: 168A
  • Low holding current
  • High commutation performance
  • Insulated package: TO-220AB
  • High static dV/dt capability
  • RoHS compliant

Benefits:

  • Reliable switching: Ensures consistent and dependable performance in high-power applications.
  • High voltage and current handling: Suitable for demanding industrial environments.
  • Overvoltage protection: Protects sensitive circuitry from voltage spikes.
  • Improved energy efficiency: Reduces power losses in switching applications.
  • Easy to use: Simple gate triggering for straightforward integration.
  • Robust design: Withstands harsh operating conditions.

Additional Details:

The TYN16X-600CT features a sensitive gate triggering, enabling it to be easily controlled by low-power signals. Its high surge current capability makes it suitable for applications where inrush currents are common. The insulated TO-220AB package provides convenient mounting and thermal management. The low holding current helps ensure reliable turn-off. The commutation performance is designed to minimize switching losses and improve overall efficiency.

The device's high static dV/dt capability ensures stable operation in noisy environments, preventing unwanted triggering caused by transient voltages. This SCR is a reliable and efficient solution for a wide range of power control applications, offering robust performance and long-term stability. Gate triggering current is typically in the microampere range allowing for easy interface with microcontrollers.

You May Also Be Interested in

Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.1026 $61.5390
35+ $3.3657 $117.7995
54+ $3.2606 $176.0724
74+ $3.1555 $233.5070
95+ $3.0504 $289.7880
127+ $2.7350 $347.3450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess