EN
  • EN
  • DE

CMS1-13-R

Part No CMS1-13-R
Manufacturer Eaton Bussmann
Catalog Common Mode Chokes
Description CMC 166UH 1A 2LN SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Filter Type Power Line
Number of Lines 2
Inductance @ Frequency 166 µH @ 100 kHz
Current Rating (Max) 1A
DC Resistance (DCR) (Max) 138mOhm (Typ)
Temperature Range - Operating -40°C ~ 160°C
Mounting Type Surface Mount
Size / Dimension 0.370" L x 0.283" W (9.40mm x 7.20mm)
Height (Max) 0.102" (2.60mm)
Case / Package Horizontal, 4 PC Pad
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1530461-CMS1-13-R
Ultra Librarian 3D Model Ultra Librarian CMS1-13-R CAD Model

Description

N

You May Also Be Interested in

Pulse
CMC 10A 2LN 1.6K OHM SMD
Lowest to $3.9959
TAI-TECH Advanced Electronics
2 LINE COMMON MODE CHOKE SURFACE / 2 Line Common Mode Choke Surface Mount 360 Ohms @ 100 MHz 300mA DCR 500mOhm
Need more? Email Us
TAI-TECH Advanced Electronics
200 UH @ 100 KHZ 2 LINE COMMON M / 200 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 100mA DCR 4.5Ohm
Need more? Email Us
Wurth Electronics Inc
CMC 2MH 13.3A 2LN TH
Need more? Email Us
Kemet
CMC 1.8MH 2A 2LN TH / 1.8 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 2A DCR 110mOhm
Need more? Email Us
Wurth Electronics Inc
CMC 17MH 4A 2LN TH
Need more? Email Us
Eaton Bussmann
CMC 915UH 670MA 2LN SMD / 915 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 670mA DCR 330mOhm (Typ)
Need more? Email Us
TAI-TECH Advanced Electronics
100 UH @ 100 KHZ 2 LINE COMMON M / 100 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 5.1 kOhms @ 10 MHz 150mA DCR 1.5Ohm
Lowest to $0.2428
TDK Corporation
Common Mode Chokes Dual 50uH 1kHz 25mOhm DCR Thru-Hole Box
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess