EN
  • EN
  • DE

BP/BMS-2

Part No BP/BMS-2
Manufacturer Eaton Bussmann
Catalog Selector Switches
Description SWITCH SELECTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Battery Disconnect
Ultra Librarian 3D Model Ultra Librarian BP/BMS-2 CAD Model

Description

NULL

You May Also Be Interested in

Omron
SWITCH SELECT 2POS DPST 10A 120V
Need more? Email Us
TE Connectivity
Selector Switch 2 Position 6A (AC) 120 V Panel Mount
Need more? Email Us
Omron
SWITCH SELECT 2POS DPST 10A 120V
Need more? Email Us
Omron
SWITCH SELECT 2POS DPST 10A 120V
Need more? Email Us
Omron
SWITCH SELECT 2POS DPST 10A 120V
Need more? Email Us
Omron
SWITCH SELECT 3POS DPST 10A 120V
Need more? Email Us
Schneider Electric
Selector Switch 2 Position SPST 14A (AC) 220 V Panel Mount
Need more? Email Us
Omron
SWITCH SELECT 2POS SPDT 5A 125V
Need more? Email Us
Omron
SWITCH SELECT 2POS DPST 10A 120V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess