EN
  • EN
  • DE

32006-D22

Part No 32006-D22
Manufacturer Eaton Bussmann
Catalog Custom Parts (0 - A)
Description 6 Pos. Dual Row Plug Free Hanging Female Socket Rectangular Housing Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Blue
Connector Type Plug, Socket
Fastening Type Latch
Mount Free Hanging
Number of Positions 6
Number of Rows 2
RoHS Compliant
Termination Crimp
Win Source Part Number 1191202-32006-D22
Categories Custom Parts
Manufacturer Eaton Bussmann
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 32006-D22 CAD Model

Description

The 32006-D22 is a 6-position blue plug and socket connector that is designed for crimp termination.

  • Positions: 6
  • Color: Blue
  • Termination Type: Crimp
  • Mounting Position: Free Hanging
  • Fastening Type: Latch
  • RoHS Compliant: Yes
  • Popularity: Medium
  • Alternative Part Number: 32006D22

You May Also Be Interested in

Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Anachip Corp
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Fuji Electric
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5683 $60.6611
40+ $2.9278 $117.1120
62+ $2.8364 $175.8568
85+ $2.7449 $233.3165
109+ $2.6534 $289.2206
146+ $2.3788 $347.3048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 171 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess