EN
  • EN
  • DE

14004-5

Part No 14004-5
Manufacturer Eaton Bussmann
Catalog Terminal Blocks
Description CONN BARRIER STRIP 5CIRC 0.5\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Terminal Block Type Barrier Block
Number of Circuits 5
Number of Wire Entries 10
Pitch 0.500" (12.70mm)
Number of Rows 2
Current Rating (Amps) 90A
Voltage Rating 600V
Wire Gauge 4-14 AWG
Top Termination Screws
Bottom Termination Closed
Barrier Type Enclosed
Ultra Librarian 3D Model Ultra Librarian 14004-5 CAD Model

Description

NULL

You May Also Be Interested in

Phoenix Contact
Terminal Block Connector 4 Position Feed Through Gray 16-20 AWG
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Molex, LLC
39501-1004 Molex Pluggable Terminal Blocks EURO 3.5MM 4 CIRCUIT VERT PCB HEADER datasheet, inventory, & pricing.
Lowest to $3.1113
Amphenol Anytek
13 Position Wire to Board Terminal Block Horizontal with Board 0.295" (7.50mm) Through Hole
Need more? Email Us
Weidmuller
2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138" (3.50mm) Through Hole
Need more? Email Us
Weidmuller
CONN TERM BLK DISCONNECT 8-20AWG
Need more? Email Us
Amphenol Anytek
11 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138" (3.50mm) Through Hole, Kinked Pin
Need more? Email Us
Amphenol Anytek
18 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
WECO Electrical Connectors Inc.
2 Position Wire to Board Terminal Block Surface Mount, Right Angle 5mm
Lowest to $9.3135

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess