The 3120-F321-P7T1-W02F-6A is a Thermal Circuit Breaker from E-T-A. These circuit breakers are designed to protect electrical circuits from overloads and short circuits. They combine the functions of a switch and a fuse in a single component, offering reliable protection and ease of use.
Applications
- Power supplies
- Industrial equipment
- Transportation equipment
- Marine applications
- Household appliances
Features
- Thermal overload protection
- Compact design
- Single pole
- Push-to-reset functionality
- High interrupting capacity
Benefits
- Reliable circuit protection
- Prevents damage to equipment from overloads
- Easy to reset after tripping
- Saves space compared to traditional fuses and switches
- Improved safety
Specifications
Current Rating: 6 A
Voltage Rating: Consult datasheet for specific AC/DC voltage ratings.
Interrupting Capacity: Consult datasheet for specific value.
Reset Type: Push-to-reset
Mounting: Panel mount
Operating Temperature: Consult datasheet for specific value.
The E-T-A 3120 series thermal circuit breakers provide reliable and resettable circuit protection. The push-to-reset mechanism allows for easy restoration of the circuit after an overload condition has been cleared. These circuit breakers are widely used in various industries to protect sensitive equipment and prevent electrical hazards. The 3120-F321-P7T1-W02F-6A model offers a 6A current rating and is designed for panel mounting. Ensure to consult the official datasheet for precise voltage ratings and interrupting capacity specific to this model.