EN
  • EN
  • DE

EA LED39X41-GR

Part No EA LED39X41-GR
Manufacturer Display Visions
Catalog Display Backlights
Description LED B/L FOR DOGS102 GRN/RED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Rectangular
Color Green, Red
Voltage - Forward (Vf) (Typ) 2V Green, 1.9V Red
Current - Test 80mA Green, 60mA Red (Max)
Termination Style Solder
Size / Dimension 35mm x 24mm x 2.98mm
Temperature Range - Operating -20°C ~ 70°C
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1565300-EA LED39X41-GR
Ultra Librarian 3D Model Ultra Librarian EA LED39X41-GR CAD Model

Description

N

You May Also Be Interested in

Display Visions
LED BACKLIT F. EA DOGS104
Need more? Email Us
Display Visions
LED B/L FOR DOGM128 WHITE
Need more? Email Us
Display Visions
LED B/L FOR DOGM240 WHITE
Need more? Email Us
Display Visions
LED B/L FOR DOGS102 GRN/RED
Need more? Email Us
Display Visions
LED B/L FOR DOGXL240 WHITE
Need more? Email Us
Display Visions
LED BACKLIT F. EA DOGS104
Need more? Email Us
Display Visions
LED B/L FOR DOGXL240 AMBER
Need more? Email Us
Display Visions
LED B/L FOR DOGXL160 WHITE
Need more? Email Us
Display Visions
LED B/L FOR DOG-M RED
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess