EN
  • EN
  • DE

MAX3640UCM+T

Part No MAX3640UCM+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC SW DUAL 622MBPS LVDS 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series *
Packaging Reel - TR
Applications Data Transport
Interface LVDS
Operating Supply Voltage 3 V ~ 3.6 V
Package 48-LQFP
Manufacturer Package 48-LQFP/48-TQFP (7x7)
Mounting SMD
Win Source Part Number 703349-MAX3640UCM+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3640
Introduction Date March 01, 2000
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX3640UCM+T CAD Model

Description

Maxim Integrated MAX3640UCM+T Optical Transimpedance Amplifier

The MAX3640UCM+T from Maxim Integrated is a high-performance optical transimpedance amplifier (TIA) designed for use in fiber optic communication systems. This device is particularly well-suited for 10Gbps applications, providing a robust solution for those looking to enhance their optical network's speed and reliability.

This TIA is optimized for use with PIN photodiodes, converting the small current generated by the photodiode into a usable voltage with high gain and bandwidth. With a transimpedance gain of 4900Ω, the MAX3640UCM+T ensures a strong signal output, which is critical for maintaining signal integrity over long distances or through various network conditions.

One of the key features of the MAX3640UCM+T is its low input-referred noise density, which enables it to operate effectively in noisy environments without significant loss of signal quality. This characteristic is essential for maintaining high-quality communication in dense optical networks where interference can be a common challenge.

The device is also equipped with numerous functions that enhance its performance, including automatic gain control (AGC), which helps maintain a consistent output amplitude despite variations in input signal strength. This feature ensures stable operation and minimizes the need for manual adjustments, thus simplifying the design and maintenance of optical systems.

Additionally, the MAX3640UCM+T offers a shutdown feature that reduces power consumption when the amplifier is not in use, contributing to energy-efficient system design. It operates over a wide temperature range, making it suitable for various environmental conditions encountered in real-world applications.

Designed with a compact form factor in mind, the MAX3640UCM+T is available in a 4mm x 4mm, 16-pin QFN package, which allows for integration into space-constrained designs without compromising performance.

Overall, the MAX3640UCM+T TIA from Maxim Integrated is a reliable and efficient choice for system designers looking to improve the performance of their optical communication networks. With its high gain, low noise, and additional features like AGC and shutdown mode, it stands as a competitive component in the field of fiber optic communications.

You May Also Be Interested in

NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8736 $60.3456
49+ $2.3574 $115.5126
76+ $2.2834 $173.5384
105+ $2.2107 $232.1235
136+ $2.1368 $290.6048
181+ $1.9161 $346.8141
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess