EN
  • EN
  • DE

EA LED39X41-A

Part No EA LED39X41-A
Manufacturer Display Visions
Catalog Display Backlights
Description LED B/L FOR DOGS102 AMBER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Rectangular
Color Amber
Voltage - Forward (Vf) (Typ) 2.2V, 4.4V Series
Current - Test 80mA, 40mA Series (Max)
Termination Style Solder
Size / Dimension 35mm x 24mm x 2.98mm
Temperature Range - Operating -20°C ~ 70°C
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1565335-EA LED39X41-A
Ultra Librarian 3D Model Ultra Librarian EA LED39X41-A CAD Model

Description

N

You May Also Be Interested in

Display Visions
LED B/L FOR DOG-M AMBER
Need more? Email Us
Display Visions
LED BACKLIT F. EA DOGS104
Need more? Email Us
Display Visions
LED BACKLIT F. EA DOGS104
Need more? Email Us
Display Visions
LED B/L FOR DOGXL240 AMBER
Need more? Email Us
Display Visions
LED B/L FOR DOGL128 RED
Need more? Email Us
Display Visions
LED B/L FOR DOGS102 AMBER
Need more? Email Us
Display Visions
LED B/L FOR DOGM128 WHITE
Need more? Email Us
Display Visions
LED B/L FOR DOGL128 AMBER
Need more? Email Us
Display Visions
LED B/L FOR DOGL128 WHITE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess