EN
  • EN
  • DE

EA LED36X28-GR

Part No EA LED36X28-GR
Manufacturer Display Visions
Catalog Display Backlights
Description LED BACKLIT F. EA DOGS104
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Rectangular
Color Red, Yellow-Green
Voltage - Forward (Vf) (Typ) 2.1V Red, 2.1V Yellow-Green
Current - Test 45mA Red, 60mA Yellow-Green (Max)
Termination Style Solder
Size / Dimension 33mm x 12.1mm x 2mm
Temperature Range - Operating -20°C ~ 70°C
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1565299-EA LED36X28-GR
Ultra Librarian 3D Model Ultra Librarian EA LED36X28-GR CAD Model

Description

N

You May Also Be Interested in

Display Visions
LED B/L FOR DOG-M RED
Need more? Email Us
Display Visions
LED B/L FOR DOGM128 WHITE
Need more? Email Us
Display Visions
LED B/L FOR DOGM240 WHITE
Need more? Email Us
Display Visions
LED B/L FOR DOGL128 YLW/GRN
Need more? Email Us
Display Visions
LED B/L FOR DOGS102 AMBER
Need more? Email Us
Display Visions
LED BACKLIT F. EA DOGS104
Need more? Email Us
Display Visions
LED B/L FOR DOGM128 YLW/GRN
Need more? Email Us
Display Visions
LED BACKLIT F. EA DOGS104
Need more? Email Us
Display Visions
LED B/L FOR DOG-M BLUE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess