EN
  • EN
  • DE

EA LED36X28-ERW

Part No EA LED36X28-ERW
Manufacturer Display Visions
Catalog Display Backlights
Description LED BACKLIT F. EA DOGS104
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Rectangular
Color Green, Red, White
Voltage - Forward (Vf) (Typ) 3V Green, 2.1V Red, 3V White
Current - Test 45mA Green, 45mA Red, 30mA White (Max)
Termination Style Solder
Size / Dimension 33mm x 12.1mm x 2mm
Temperature Range - Operating -20°C ~ 70°C
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1565289-EA LED36X28-ERW
Ultra Librarian 3D Model Ultra Librarian EA LED36X28-ERW CAD Model

Description

N

You May Also Be Interested in

Display Visions
LED B/L FOR DOGM128 AMBER
Need more? Email Us
Display Visions
LED BACKLIT F. EA DOGS104
Need more? Email Us
Display Visions
LED B/L FOR DOGL128 WHITE
Need more? Email Us
Display Visions
LED B/L FOR DOGM240 WHITE
Need more? Email Us
Display Visions
LED BACKLIT F. EA DOGS104
Need more? Email Us
Display Visions
LED B/L FOR DOGL128 YLW/GRN
Need more? Email Us
Display Visions
LED B/L FOR DOG-M WHITE
Need more? Email Us
Display Visions
LED B/L FOR DOGXL160 WHITE
Need more? Email Us
Display Visions
LED B/L FOR DOG-M FULL COLOR
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess