Products specifications Report Issue?

Accessory Type Connector
For Use With/Related Products EA DOGS Series
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1565358-EA FL-10P
Ultra Librarian 3D Model Ultra Librarian EA FL-10P CAD Model

You May Also Be Interested in

Aavid Thermalloy
SYNJETWIRE HARNESS 4WIRE 150MM
Need more? Email Us
ECAD model for WALLS-C4150-001
TE Connectivity
LUMAWISE LED HOLDER
Need more? Email Us
ECAD model for 2325807-3
Heatron Inc.
Need more? Email Us
ECAD model for H6165
Broadcom Limited
HDWR V-LINK PORT PLUGS 500PC
Need more? Email Us
ECAD model for HFBR-4522
TE Connectivity
LED HOLDER FOR SHARP MINIZENIGAT
Lowest to $0.1925
ECAD model for 2213118-1
Broadcom Limited
HDWR V-LINK PLUG HFBR-0400 ST
Lowest to $0.4468
ECAD model for HFBR-4120Z
Dialight
LARGE PANEL IND.
Need more? Email Us
ECAD model for 080-3202-05-303
Visual Communications Company - VCC
LIGHTPIPE GROMMET 2.5MM
Need more? Email Us
ECAD model for RTN_100
Dialight
Need more? Email Us
ECAD model for RJ4505

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention