Products specifications Report Issue?

Category Optoelectronics - Optoelectronics Accessories
Mfr Broadcom Limited
Package Bulk
Product Status Obsolete
Accessory Type Plug
For Use With/Related Products Plastic Optical Fiber, Versatile Link
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 4016.99.6050
Win Source Part Number 597535-HFBR-4522
Ultra Librarian 3D Model Ultra Librarian HFBR-4522 CAD Model

Description

The 597535-HFBR-4522 is an optoelectronics accessory from Broadcom Limited.

  • Application: Use with plastic optical fiber and versatile link applications
  • Package: Bulk
  • Standard Package: 1 piece
  • MSL Level: 1 (unlimited shelf life)
  • REACH: Unaffected
  • HTSUS: 4016.99.6050

You May Also Be Interested in

Apem Inc.
30MM IND CTRL PB OPERATOR
Need more? Email Us
ECAD model for A0242J2
Dialight
SUB MIN.PANEL IND.
Need more? Email Us
ECAD model for 178-0372-500
RAFI USA
RAFIX 22 FS+ LED-CLIP 24V GREEN
Need more? Email Us
ECAD model for 5.05.511.747/1500
Schneider Electric
HARMONY XB4, HARMONY XB5, RED PL
Need more? Email Us
ECAD model for ZBV0143
EAO
ACTUATOR, 29 MM, FLUSH, GREEN,
Need more? Email Us
ECAD model for 704.003.5
Dialight
MIN. DIMMER PANEL IND.
Need more? Email Us
ECAD model for 204-0133-203
Visual Communications Company - VCC
BEZEL AND SEAL 722 SERIES GREEN
Need more? Email Us
ECAD model for BZL722-5
Honeywell
AML41CBC2
Need more? Email Us
ECAD model for AML41CBC2
Newhaven
PCB ADAPTER 20P FFC-THRU-HOLE
Need more? Email Us
ECAD model for NHD-FFC20

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention