EN
  • EN
  • DE

WALLS-C4150-001

Part No WALLS-C4150-001
Manufacturer Aavid Thermalloy
Catalog Optoelectronics Accessories
Description SYNJETWIRE HARNESS 4WIRE 150MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Optoelectronics Accessories
Mfr Aavid Thermalloy
Series SynJet®
Package Tray
Product Status Obsolete
Accessory Type Wire Harness
For Use With/Related Products Nuventix SynJet® Coolers and Heat Sinks
Base Product Number WALLS
Standard Package 250 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1226820-WALLS-C4150-001
Ultra Librarian 3D Model Ultra Librarian WALLS-C4150-001 CAD Model

Description

The Wire Harness Accessory Type for Nuventix SynJet® Coolers and Heat Sinks is a must-have for any optoelectronics professional, designed by Aavid Thermalloy.

  • Standard Package: 250 pieces

You May Also Be Interested in

Broadcom Limited
T-1 (3mm) Right Angle Mount Housing | LED HOUSING 3MM RT ANGLE MOUNT
Lowest to $0.3501
Carling Technologies
DIMMER CONTROL
Need more? Email Us
TE Connectivity
LIGHT CONTROLLER BASE 76MM
Lowest to $16.0811
Ledil
BASE RND 38MM DIA 5.5MM WHITE
Need more? Email Us
Omron
SL191 RETICLE-CROSS HAIR
Need more? Email Us
Omron
SOCKT INDICATR ROUND PNL MT IP40
Need more? Email Us
TE Connectivity
LED HOLDER FOR SHARP MINIZENIGAT
Lowest to $1.9405
Phoenix Contact
FOC-FDX20-PP-SCD6-SM
Need more? Email Us
TE Connectivity
Z35 MINI LED HOLDER 13.5*13.5MM
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess