EN
  • EN
  • DE

SS2060FL

Part No SS2060FL
Manufacturer Diotech Company.
Catalog Electronic Wholesale
Description SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diotech Company.
Win Source Part Number 1258965-SS2060FL
Manufacturer Homepage www.kdiode.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SS2060FL CAD Model

Description

The SS2060FL is a Schottky Barrier Rectifier manufactured by Diotech Company. It's designed for high-efficiency rectification and reverse polarity protection in a variety of electronic applications. Its key characteristics include a low forward voltage drop, fast switching speed, and high surge current capability.

Applications

  • Switching Power Supplies: Used as a rectifier in switching power supplies to efficiently convert AC to DC.
  • DC-DC Converters: Used in DC-DC converters to rectify the output and improve efficiency.
  • Freewheeling Diode: Protects inductive circuits from voltage spikes when switching.
  • Reverse Polarity Protection: Protects circuits from damage due to incorrect polarity connections.
  • Solar Power Systems: Used in solar power systems for efficient DC conversion.

Features

  • Low Forward Voltage Drop: Minimizes power loss and increases efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • High Surge Current Capability: Can withstand large surge currents without damage.
  • Surface Mount Package: Allows for automated assembly and space-saving design.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Increased Efficiency: The low forward voltage drop leads to higher overall efficiency in power conversion.
  • Improved Reliability: The high surge current capability ensures reliable operation under transient conditions.
  • Reduced Power Loss: Minimizes heat generation, leading to cooler operation and extended component life.
  • Compact Design: The surface mount package enables smaller and more compact circuit designs.
  • Environmental Compliance: RoHS compliance ensures the component meets environmental standards.

Additional Details

The SS2060FL features a maximum repetitive peak reverse voltage of 60V and a maximum average forward current of 20A. It's characterized by a low forward voltage drop, typically around 0.7V at 10A. The device is available in a TO-277 (SMPC) surface mount package, allowing for efficient heat dissipation. This Schottky Barrier Rectifier is designed to provide efficient and reliable performance in a wide range of applications. Its combination of low forward voltage drop, fast switching speed, and high surge current capability makes it a good choice for power conversion and protection circuits where efficiency and reliability are critical. The RoHS compliance ensures that it meets current environmental standards for electronic components.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1,870+ $0.0268 $50.1160
4,550+ $0.0220 $100.1000
7,045+ $0.0213 $150.0585
9,710+ $0.0206 $200.0260
12,500+ $0.0200 $250.0000
16,760+ $0.0179 $300.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,690 pieces
MOQ: 1870 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess