EN
  • EN
  • DE

UFR3002C

Part No UFR3002C
Manufacturer DIOTEC Electronics Corporation
Catalog Electronic Wholesale
Description 30 AMP ULTRAFAST RECOVERY DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer DIOTEC Electronics Corporation
Win Source Part Number 1276967-UFR3002C
Manufacturer Homepage www.diotec-usa.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UFR3002C CAD Model

Description

The UFR3002C is an Ultrafast Recovery Rectifier diode manufactured by DIOTEC Electronics Corporation. This diode is designed for high-speed switching applications, offering a combination of low forward voltage drop and an ultrafast reverse recovery time. These characteristics make it highly suitable for use in applications where efficiency and speed are critical.

Applications

  • Switching Mode Power Supplies (SMPS): Used as a rectifier in SMPS to improve efficiency and reduce switching losses.
  • Power Factor Correction (PFC) Circuits: Employed in PFC circuits to enhance efficiency and reduce harmonic distortion.
  • Inverters and Converters: Suitable for use in inverters and converters where fast switching is required.
  • Freewheeling Diodes: Used in inductive load switching circuits to protect transistors from voltage spikes.
  • High-Frequency Rectification: Utilized in high-frequency rectification applications where fast recovery is essential.

Features

  • Ultrafast Reverse Recovery Time: Reduces switching losses and improves efficiency.
  • Low Forward Voltage Drop: Minimizes power dissipation and enhances efficiency.
  • High Surge Current Capability: Provides robustness against transient voltage spikes.
  • High Reliability: Designed for reliable operation in demanding applications.
  • AEC-Q101 Qualified: Suitable for automotive applications.

Benefits

  • Improved Efficiency: Ultrafast recovery time and low forward voltage drop reduce power dissipation and improve efficiency.
  • Reduced Switching Losses: Ultrafast recovery time minimizes switching losses, leading to improved performance.
  • Enhanced Reliability: High surge current capability and robust design ensure reliable operation in demanding environments.
  • Compact Design: Small package size allows for compact circuit designs.
  • Versatile Applications: Suitable for a wide range of applications requiring high-speed switching and efficient rectification.

Additional Details

The UFR3002C is specifically designed to minimize switching losses in high-frequency applications. The ultrafast reverse recovery time ensures that the diode switches off quickly, reducing the amount of energy dissipated during the switching transition. The low forward voltage drop helps to reduce power dissipation in rectification applications. The diode is available in various package options, allowing for flexibility in circuit design. It's important to adhere to the manufacturer's specifications for forward current, reverse voltage, and operating temperature to ensure reliable operation. The surge current capability of the diode provides protection against transient voltage spikes, enhancing the overall reliability of the circuit. Proper heatsinking may be required depending on the load current and ambient temperature.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess