EN
  • EN
  • DE

SI8431-C-IS

Part No SI8431-C-IS
Manufacturer Silicon Labs
Catalog Digital Isolators
Description DGTL ISO 2.5KV GEN PURP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Silicon Labs
Packaging Tube/Rail
Status Obsolete(EOL)
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 150Mbps
Propagation Delay tpLH / tpHL (Max) 9.5ns, 9.5ns
Pulse Width Distortion (Max) 3ns
Rise and Fall Time 2ns, 2ns
Supply Voltage - Operating 2.375 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Case / Package 16-SOIC
Win Source Part Number 1096262-SI8431-C-IS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI8431-C-IS CAD Model

Description

The SI8431-C-IS is a high-performance, 3.75 kVrms digital isolator from Silicon Labs. This device offers robust isolation for various applications, ensuring reliable data transfer and protection against high-voltage transients. It's known for its low power consumption and high data rates.

Applications

  • Industrial automation: Isolation in fieldbus communications, motor control, and sensor interfaces.
  • Medical equipment: Patient monitoring systems, diagnostic equipment, and defibrillators.
  • Power supplies: Isolated power supplies, DC-DC converters, and AC-DC adapters.
  • Data communication: Isolated RS-232, RS-485, and CAN interfaces.
  • General-purpose isolation: Isolating sensitive circuitry from high-voltage domains.

Features

  • High isolation voltage: 3.75 kVrms isolation for robust protection.
  • Data rate: Supports data rates up to 150 Mbps.
  • Low power consumption: Reduces overall system power requirements.
  • Bidirectional channels: Allows for flexible data transfer in both directions.
  • Precise timing: Offers tight timing specifications for accurate data transmission.
  • RoHS compliant: Environmentally friendly construction.
  • Compact package: Available in a small SOIC-16 package for space-constrained applications.

Benefits

  • Enhanced safety: Provides a crucial barrier against high-voltage hazards, protecting users and equipment.
  • Improved system reliability: Isolates ground loops and noise, leading to more stable and accurate measurements.
  • Reduced power consumption: Minimizes energy usage, contributing to cost savings and longer battery life.
  • Increased data throughput: Enables high-speed data communication without compromising isolation.
  • Simplified design: Facilitates easier integration into existing systems with its compact size and flexible configuration.

Additional Details

The SI8431-C-IS operates over a wide temperature range, typically -40°C to +125°C, making it suitable for harsh environments. It is designed to meet stringent safety standards, including UL, CSA, and VDE certifications. The device utilizes Silicon Labs' proprietary capacitive isolation technology, ensuring reliable performance and long-term stability. Input voltage typically ranges from 3V to 5.5V, offering flexibility in system design.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.0016
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $5.3681
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 2CH GP 20SSOP
Lowest to $34.9254
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 6CH SPI 20-SOIC
Lowest to $26.1941
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 16SOIC
Lowest to $7.1806

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.3772 $58.3772
3+ $47.9002 $143.7006
4+ $46.4033 $185.6132
6+ $44.9064 $269.4384
7+ $43.4095 $303.8665
9+ $38.9189 $350.2701
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,680 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess