EN
  • EN
  • DE

ZXTD619MCTA

Part No ZXTD619MCTA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN 50V 4A 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity 2 NPN (Dual)
Maximum Current Collector 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 320mV @ 200mA, 4A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 100 @ 2A, 2V
Maximum Power Dissipation 1.7W
Frequency - Transition 165MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (3x2)
Win Source Part Number 1120436-ZXTD619MCTA
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZXTD619MCTA CAD Model

Description

The ZXTD619MCTA is a high-performance, dual NPN medium power double transistor designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This compact and efficient component is housed in a SOT23-6 package, which is known for its small footprint and suitability for high-density PCB layouts. The ZXTD619MCTA is specifically engineered to deliver excellent power dissipation and current handling capabilities, making it an ideal choice for a variety of applications that require reliability and efficiency.

Key Features

  • High Current Capability: The ZXTD619MCTA is capable of handling a continuous collector current of up to 2A, making it suitable for driving moderate loads.
  • Low Saturation Voltage: The device offers a low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in switching applications.
  • Complementary PNP Type: For applications requiring complementary pairs, the ZXTD619MCTA has a matching PNP type transistor, providing designers with flexibility in their circuit designs.
  • High Power Dissipation: With a power dissipation of up to 1.25W, this transistor can handle higher power applications without the need for additional heat sinking.
  • High Performance: The ZXTD619MCTA offers high hFE (DC current gain) characteristics, ensuring consistent performance and gain across a range of operating conditions.

Applications

The ZXTD619MCTA is versatile and can be used in a wide array of applications, including:

  • Power management circuits
  • Motor control drivers
  • LED lighting systems
  • Boost converters
  • Signal processing
  • Amplification stages

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the ZXTD619MCTA is no exception. It is manufactured to meet the highest standards, ensuring reliability and performance in even the most demanding environments. Whether for consumer electronics, industrial applications, or automotive systems, the ZXTD619MCTA is designed to deliver consistent results time and time again.

Conclusion

With its robust feature set and Diodes Incorporated's reputation for quality, the ZXTD619MCTA is an excellent choice for designers looking to incorporate a reliable medium power transistor into their electronic designs. Its combination of power, efficiency, and versatility make it a valuable component in a multitude of electronic applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SOP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.6695
TAEJIN / HTC Korea
8 BJT 500mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.4217
Texas Instruments
DARLINGTON TRANSISTOR ARRAYS
Lowest to $1.6547
UTC
8 BJT SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.2329
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16DIP
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 50V 4A 8DFN
Lowest to $0.5723
TAEJIN / HTC Korea
TRANS 8NPN DARL 50V 500MA 18SOP
Lowest to $0.8848
ON Semiconductor
TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.2010
Central Semiconductor Corp
Chip Type 2C2605 Geometry 0220 Polarity NPN | TRANS 2PNP 50MA 60V TO78-6
Lowest to $11.5878

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5723 $51.5070
190+ $0.5361 $101.8590
290+ $0.5180 $150.2200
420+ $0.4818 $202.3560
540+ $0.4637 $250.3980
675+ $0.4456 $300.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,837 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess