EN
  • EN
  • DE

ZXMC3F31DN8TC

Part No ZXMC3F31DN8TC
Manufacturer Diodes Incorporated
Catalog OEM Parts (T - Z)
Description Trans Mosfet N/p-ch 30V 7.3A/5.3A 8-PIN So T/r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1106415-ZXMC3F31DN8TC
Categories OEM Parts(T-Z)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZXMC3F31DN8TC CAD Model

Description

Product Overview: ZXMC3F31DN8TC by Diodes Incorporated

The ZXMC3F31DN8TC is a high-performance, dual N-channel enhancement mode field-effect transistor (FET) designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, and analog semiconductor markets. This advanced MOSFET is engineered to deliver efficient power management and signal processing in a wide variety of electronic applications.

Constructed using a compact and energy-efficient design, the ZXMC3F31DN8TC features two N-channel MOSFETs in a single package, which not only saves space on the circuit board but also simplifies the design process for engineers. With its small footprint, this product is ideal for space-constrained applications where efficiency is paramount.

The device boasts a low on-resistance (RDS(on)), which ensures minimal power loss and heat generation during operation, leading to improved overall system efficiency and reliability. This characteristic, combined with fast switching speeds, makes the ZXMC3F31DN8TC suitable for high-frequency power switching applications, such as DC-DC converters, power supplies, and motor control circuits.

Key features of the ZXMC3F31DN8TC include:

  • Low threshold voltage for ease of drive and high-speed switching
  • High continuous drain current capability for handling large loads
  • Low input capacitance and gate charge, optimizing the performance in high-speed switching applications
  • High power and current handling capacity in a compact package
  • Thermal and electrical performance optimized for commercial and industrial environments

With its robust thermal performance, the ZXMC3F31DN8TC can operate over a wide temperature range, ensuring reliability in harsh conditions. The product is also RoHS compliant, reflecting Diodes Incorporated's commitment to environmental sustainability.

Engineers looking for a dual N-channel MOSFET that offers high efficiency, space savings, and reliable performance will find the ZXMC3F31DN8TC from Diodes Incorporated to be an excellent choice for their power management and switching needs. Whether used in consumer electronics, automotive systems, or industrial equipment, this MOSFET stands out for its integration, efficiency, and durability.

You May Also Be Interested in

C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
TDK Corporation
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
U-blox
Lowest to $110.7143
Diodes Incorporated
Need more? Email Us
LSI Computer Systems
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess