EN
  • EN
  • DE

ZXM66P03N8-7

Part No ZXM66P03N8-7
Manufacturer Diodes Incorporated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843002-ZXM66P03N8-7
Ultra Librarian 3D Model Ultra Librarian ZXM66P03N8-7 CAD Model

Description

Introducing the ZXM66P03N8-7 MOSFET from Diodes Incorporated

The ZXM66P03N8-7 is a high-performance, P-Channel enhancement mode MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This power MOSFET is designed to deliver efficient power management and conversion for a wide range of applications.

With its compact SOT-23 package, the ZXM66P03N8-7 offers a space-saving solution for your circuit design needs. It features a low on-resistance (R<sub>DS(on)) which minimizes conduction losses, making it an excellent choice for high-efficiency power systems. Additionally, its low threshold voltage ensures that the device can be driven at lower gate voltages, further reducing the overall power consumption.

The ZXM66P03N8-7 operates at a continuous drain current of -3A, with a -30V drain-source voltage (V<sub>DS), which makes it suitable for handling moderate power loads. Its fast switching capabilities are ideal for applications requiring quick response times, such as switch-mode power supplies, motor control circuits, and power management systems.

Diodes Incorporated has engineered the ZXM66P03N8-7 with reliability in mind. It features robust thermal characteristics that ensure stable performance over a wide operating temperature range. Furthermore, the device is designed to withstand electrostatic discharge (ESD) events, providing an additional layer of protection for sensitive electronic equipment.

Whether you are designing power interfaces, battery management systems, or looking to enhance the efficiency of your existing applications, the ZXM66P03N8-7 MOSFET is a versatile component that offers superior performance in a small footprint. Its combination of low power dissipation, high-speed switching, and durability makes it a top choice for engineers and designers focused on creating compact, energy-efficient electronic products.

Trust in the quality and innovation of Diodes Incorporated with the ZXM66P03N8-7 MOSFET, and take your electronic designs to the next level.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Lowest to $2.2499
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess