Product Overview: ZXCT1110QW5-7
The ZXCT1110QW5-7 is a high-precision current monitor from Diodes Incorporated, designed to offer a simple yet effective solution for current sensing applications. This device is specifically tailored to accurately measure the current flowing through a shunt resistor and convert it into a proportional voltage output, making it ideal for power management systems across a wide range of electronic equipment.
Key Features
- High Accuracy: With its precision design, the ZXCT1110QW5-7 ensures that current measurements are accurate, which is critical for maintaining system reliability and efficiency.
- Low Power Consumption: The device is optimized for low power operation, which helps to minimize the overall power consumption of the system it's integrated into.
- Wide Input Voltage Range: It supports a broad input common-mode voltage range, making it versatile for use in various applications with different voltage requirements.
- Compact Package: The ZXCT1110QW5-7 comes in a small SOT25 package, which is perfect for space-constrained applications.
- Extended Temperature Range: It operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.
Applications
The ZXCT1110QW5-7 is suitable for a multitude of applications, including but not limited to:
- Battery chargers
- Power management systems
- Overcurrent protection circuits
- Portable devices
- Energy management
- Automotive systems
Technical Specifications
- Package Type: SOT25
- Output Voltage Scaling: 1 V/A
- Supply Voltage Range: 2.5V to 20V
- Operating Temperature Range: -40°C to +125°C
The ZXCT1110QW5-7 from Diodes Incorporated is a robust and reliable choice for designers looking to implement current sensing in their projects with minimal effort and maximum efficiency. Its combination of high accuracy, low power, and compact size makes it a versatile component for a wide array of electronic systems.