EN
  • EN
  • DE

CY8C5588AXI060ES1

Part No CY8C5588AXI060ES1
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description Arm CORTEX-M3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1054420-CY8C5588AXI060ES1
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY8C5588AXI060ES1 CAD Model

Description

The CY8C5588AXI060ES1 is a PSoC (Programmable System-on-Chip) 5LP device from Cypress Semiconductor. It combines a high-performance ARM Cortex-M3 core with configurable analog and digital blocks, offering unparalleled flexibility in embedded system design. This device is ideal for applications requiring a mix of precision analog sensing, high-speed digital processing, and flexible connectivity.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs) and other industrial control systems.
  • Medical Devices: Implemented in patient monitoring systems, diagnostic equipment, and therapeutic devices.
  • Automotive Systems: Utilized in body control modules (BCMs), infotainment systems, and advanced driver-assistance systems (ADAS).
  • Consumer Electronics: Employed in smart home devices, wearable technology, and portable electronics.
  • Motor Control: Integrated into motor control applications for appliances, industrial equipment, and electric vehicles.

Features:

  • ARM Cortex-M3 Core: Provides a high-performance processing engine for complex algorithms and control functions.
  • Configurable Analog Blocks: Includes programmable gain amplifiers (PGAs), analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and comparators.
  • Configurable Digital Blocks: Offers programmable logic blocks (PLDs), timers, counters, PWMs, and communication interfaces (SPI, UART, I2C).
  • CapSense Technology: Integrated capacitive sensing for touch interfaces and proximity detection.
  • Low Power Operation: Designed for energy-efficient applications with multiple power modes.
  • Flexible Routing: Allows for easy interconnection of analog and digital blocks.
  • On-Chip Memory: Includes Flash memory for program storage and SRAM for data storage.

Benefits:

  • Increased System Integration: Reduces component count and board space by integrating multiple functions into a single chip.
  • Faster Time-to-Market: Simplifies development with a comprehensive software development environment and configurable hardware blocks.
  • Enhanced Flexibility: Adapts to changing requirements with programmable analog and digital resources.
  • Improved Performance: Delivers high-speed processing and precise analog performance.
  • Reduced Power Consumption: Extends battery life in portable applications with low-power operation.

Additional Details:

The CY8C5588AXI060ES1 operates over a wide voltage range. It supports various communication protocols, including USB, CAN, and Ethernet. The device is available in a variety of package options, including QFN and TQFP. It also features advanced security features to protect against unauthorized access and tampering. The PSoC Creator IDE provides a user-friendly environment for designing and programming the device.

You May Also Be Interested in

Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Altera
IC FPGA 782 I/O 1020FBGA
Need more? Email Us
Actel Corporation
Need more? Email Us
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1024 CLBS, 120000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 36000 GATES
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess