EN
  • EN
  • DE

ZXCT1030N8TA

Part No ZXCT1030N8TA
Manufacturer Diodes Incorporated
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 3% 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Purpose Current Monitor
Sensing Method High-Side
Accuracy ±3%
Voltage - Input 2.2 V to 20 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 036890-ZXCT1030N8TA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZXCT1030N8TA CAD Model

Description

Product Overview: ZXCT1030N8TA - Current Monitor from Diodes Incorporated

The ZXCT1030N8TA is a high-quality current monitor designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This innovative device is tailored to accurately measure current in a variety of applications, ensuring reliable and precise monitoring for your electronic circuits.

At the heart of the ZXCT1030N8TA lies its exceptional ability to convert a differential voltage measurement from a current sense resistor into a ground-referenced output voltage. Its high-side current sensing allows for easy implementation in systems where ground disturbances are prevalent, making it an ideal choice for battery management systems, power supply monitoring, and overcurrent protection circuits.

Key Features of the ZXCT1030N8TA

  • High-Side Current Sensing: The ZXCT1030N8TA operates on the high side of the power line, enabling it to detect and manage current flow in scenarios where ground potential varies. This feature is crucial for systems where accurate current measurement is vital despite ground noise.
  • Wide Input Voltage Range: With an operational input voltage range that accommodates various applications, this current monitor is versatile and can be used in a broad array of voltage scenarios.
  • Low Power Consumption: Designed to be energy efficient, the ZXCT1030N8TA consumes minimal power, making it suitable for portable and battery-powered devices where power conservation is critical.
  • High Accuracy: Precision is paramount in current monitoring, and the ZXCT1030N8TA delivers with its high accuracy measurements, ensuring that your system operates optimally and safely.
  • Compact SOT23 Package: The small footprint of the SOT23 package allows for the device to be integrated into space-constrained applications, providing flexibility in PCB design and layout.

Whether you're designing power management systems, motor controls, or simply need to monitor current flow within your electronic application, the ZXCT1030N8TA from Diodes Incorporated offers a reliable and efficient solution. With its robust feature set, this current monitor stands out as a superior choice for designers and engineers looking to enhance the performance and safety of their products.

Applications

The versatility of the ZXCT1030N8TA makes it suitable for a wide range of applications, including but not limited to:

  • Power management systems
  • Battery chargers and monitors
  • Overcurrent and short-circuit protection
  • Portable devices
  • Automotive and industrial systems

With the ZXCT1030N8TA, Diodes Incorporated continues to provide innovative, high-performance solutions for current sensing needs across various industries.

You May Also Be Interested in

Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.4553
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
ON Semiconductor
ELECT FUSE REGULATOR 3A 10WDFN / Electronic Fuse Regulator 3A 10-WDFNW (3x3)
Lowest to $5.8209
Texas Instruments
IC ELECTRONIC FUSE 10VQFN
Lowest to $2.1829
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5556 $57.7780
11+ $9.4815 $104.2965
17+ $9.1852 $156.1484
23+ $8.8889 $204.4447
30+ $8.5926 $257.7780
39+ $7.7038 $300.4482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess