EN
  • EN
  • DE

ZNBG2000X10TC

Part No ZNBG2000X10TC
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description IC GENERATOR 2BIAS 2.2V 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Applications Bias Controller
Operating Supply Current 24mA
Supply Voltage - Operating 5 V to 12 V
Temperature Range - Operating -40°C to 80°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 413026-ZNBG2000X10TC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name ZNBG2000
Introduction Date September 03, 2001
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ZNBG2000X10TC CAD Model

Description

Product Overview: ZNBG2000X10TC

The ZNBG2000X10TC is a high-performance, precision integrated circuit from Diodes Incorporated, designed specifically for advanced RF and communication systems. This versatile component finds its application in various sectors including telecommunications, satellite communication, and high-frequency signal processing.

Key Features

  • High Frequency Operation: The ZNBG2000X10TC is optimized for high-speed applications, ensuring minimal signal degradation and high integrity in the transmission of data.
  • Low Noise Figure: With its low noise design, this product is ideal for sensitive RF applications where maintaining signal purity is paramount.
  • Thermal Performance: The device is encapsulated in a thermally efficient package that supports optimal heat dissipation, ensuring stable operation under varying temperature conditions.
  • Durability: Constructed with high-quality materials, the ZNBG2000X10TC is built to withstand the rigors of demanding environments and provide long-term reliability.
  • Compact Size: The compact footprint of the ZNBG2000X10TC makes it suitable for space-constrained applications without compromising performance.

Applications

The ZNBG2000X10TC is a versatile component that can be used in a variety of applications, including but not limited to:

  • Wireless communication systems
  • Satellite receivers
  • RFID systems
  • Signal amplification and processing
  • Test and measurement equipment

Technical Specifications

The technical specifications of the ZNBG2000X10TC include a broad frequency range, high linearity, and compatibility with a range of supply voltages. The device is available in a robust package that ensures its integration into various circuit designs is both practical and reliable.

Quality and Support

Diodes Incorporated is known for its commitment to quality and the ZNBG2000X10TC is no exception. Customers can expect comprehensive technical support and documentation to facilitate the integration of this product into their systems. With its combination of performance, reliability, and support, the ZNBG2000X10TC is an excellent choice for designers looking for a high-quality RF solution.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess