EN
  • EN
  • DE

UF2006

Part No UF2006
Manufacturer Diodes Incorporated
Catalog Electronic Wholesale
Description 2.0A ULTRA-FAST RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1276867-UF2006
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UF2006 CAD Model

Description

The UF2006 from Diodes Incorporated is a high-efficiency, ultra-fast recovery rectifier designed to meet the demanding requirements of today's electronic industry. With its superior switching capabilities and minimal power loss features, this rectifier is ideal for high-frequency applications, including switched-mode power supplies, lighting circuits, and high-speed rectification in consumer electronics.

Key Features

  • Voltage Rating: The UF2006 is rated for a peak repetitive reverse voltage (Vrrm) of 800 volts, making it suitable for high-voltage applications.
  • Current Capacity: This component can handle an average rectified forward current (If(av)) of 2.0 amperes, ensuring effective performance in moderate to high current scenarios.
  • Ultra-Fast Recovery Time: With a recovery time as low as 50 nanoseconds, the UF2006 provides exceptional performance for fast switching applications.
  • Low Forward Voltage Drop: The low forward voltage drop (Vf) minimizes power dissipation and improves efficiency, which is critical for energy-sensitive designs.
  • High-Temperature Operation: Capable of operating within a junction temperature range of -65°C to +150°C, the UF2006 is reliable even under extreme temperature conditions.

Applications

The versatility of the UF2006 makes it an excellent choice for a wide array of applications, including:

  • Power Management Systems
  • Switched-Mode Power Supplies (SMPS)
  • DC-to-DC Converters
  • Free-Wheeling Diodes in Inverters
  • High-Frequency Rectification in Telecommunications Hardware
  • Energy-Efficient Lighting Systems

Package and Quality Assurance

The UF2006 is available in a molded plastic package that ensures robustness and longevity. It is also compliant with RoHS and Halogen-Free standards, reflecting Diodes Incorporated's commitment to environmental responsibility. Each device undergoes rigorous testing to guarantee high-quality performance and reliability for your critical applications.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess