EN
  • EN
  • DE

TF2106-TAH

Part No TF2106-TAH
Manufacturer Diodes Incorporated
Catalog OEM Parts (T - Z)
Description TF2106 Series Dual 20 V Surface Mount High and Low Side Driver - SOIC-8N
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099111-TF2106-TAH
Categories OEM Parts(T-Z)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TF2106-TAH CAD Model

Description

Introducing the TF2106-TAH Voltage Regulator from Diodes Incorporated

The TF2106-TAH is a cutting-edge voltage regulator designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This sophisticated component is tailored to meet the rigorous demands of modern electronic applications, providing a reliable and efficient power management solution. With its compact footprint and high-performance capabilities, the TF2106-TAH is an ideal choice for a wide range of products, from consumer electronics to industrial systems.

Key Features:

  • High Accuracy: The TF2106-TAH offers excellent voltage regulation with a precision that ensures consistent performance and stability for sensitive electronic circuits.
  • Low Dropout: Designed with a low dropout voltage, this regulator maintains its efficiency even when the input voltage is close to the output voltage, making it suitable for battery-powered devices with minimal power loss.
  • Thermal Protection: With built-in thermal protection, the TF2106-TAH safeguards against overheating, ensuring the longevity and reliability of both the regulator and the overall system.
  • Wide Operating Temperature Range: Capable of operating over a broad temperature spectrum, this voltage regulator can withstand harsh environments, making it versatile for various applications.

Applications:

The TF2106-TAH's versatility allows it to be integrated into numerous devices, including:

  • Portable and wearable technology
  • Smart home devices
  • Medical equipment
  • Automotive electronics
  • Industrial control systems

Technical Specifications:

The TF2106-TAH boasts an impressive set of technical specifications that make it a top choice for designers and engineers:

  • Adjustable output voltage range
  • High output current capability
  • Low quiescent current
  • Robust power supply rejection ratio (PSRR)

Diodes Incorporated's commitment to quality and innovation is evident in the TF2106-TAH voltage regulator. By incorporating this component into your design, you can expect a product that delivers both performance and peace of mind. Whether for consumer electronics or industrial applications, the TF2106-TAH is engineered to help your products stand out in a competitive market.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess