EN
  • EN
  • DE

GJM0225C1C1R5BB01D

Part No GJM0225C1C1R5BB01D
Manufacturer Murata Electronics North America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 1.5 pF
Length 400 µm
Thickness 200 µm
Voltage Rating (DC) 16 V
Width 200 µm
Win Source Part Number 964279-GJM0225C1C1R5BB01D
Categories OEM Parts(F-I)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GJM0225C1C1R5BB01D CAD Model

Description

The GJM0225C1C1R5BB01D is a Murata Electronics North America multilayer ceramic capacitor (MLCC), designed for use in high-frequency circuits. These capacitors are characterized by their small size, high Q-factor, and low equivalent series resistance (ESR), making them suitable for a wide range of applications where stability and performance are critical.

Applications:

  • RF Amplifiers: Used in RF amplifiers for impedance matching and decoupling.
  • Wireless Communication Circuits: Employed in mobile phones, Wi-Fi modules, and Bluetooth devices.
  • High-Frequency Filters: Utilized in filters for signal conditioning and noise reduction.
  • Oscillators: Found in oscillators for frequency stabilization and tuning.
  • Matching Networks: Used in impedance matching networks to optimize signal transfer.

Features:

  • Small Size: Compact 01005 case size (0.4 x 0.2 mm).
  • High Q-Factor: Minimizes energy loss, improving circuit efficiency.
  • Low ESR: Reduces power dissipation and improves signal integrity.
  • High Self-Resonant Frequency (SRF): Suitable for high-frequency applications.
  • Surface Mount Technology (SMT): Designed for automated assembly.

Benefits:

  • Improved Performance: High Q-factor and low ESR enhance circuit performance.
  • Space Saving: Small footprint allows for use in compact electronic devices.
  • Reduced Noise: Effective decoupling minimizes noise and interference.
  • Reliable Performance: Robust design ensures consistent and reliable operation.
  • Simplified Assembly: SMT design facilitates automated assembly, reducing manufacturing costs.

Technical Specifications:

The GJM0225C1C1R5BB01D has a capacitance value of 1.5 pF. The voltage rating, tolerance, and temperature coefficient can be found in the Murata datasheet. It is designed to operate over a wide temperature range, making it suitable for various environments. The specific SRF depends on the capacitance value and physical dimensions and should be verified in the datasheet.

This capacitor is RoHS compliant, meaning it adheres to environmental regulations regarding hazardous substances. It is also halogen-free. The materials used in its construction are selected for their reliability and performance characteristics. Its compact size and high-frequency characteristics make it ideal for demanding applications where signal integrity is critical.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess