EN
  • EN
  • DE

R2A15215FP

Part No R2A15215FP
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 287952-R2A15215FP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R2A15215FP CAD Model

Description

The R2A15215FP is an audio signal processing IC manufactured by Renesas Electronics. It's primarily designed for applications requiring high-quality audio processing, such as car audio systems and home theater equipment. This IC integrates a variety of audio processing functions, including volume control, tone control, and equalization, all within a single chip.

Applications

  • Car Audio Systems: Used in head units and amplifiers to provide advanced audio processing capabilities.
  • Home Theater Systems: Integrated into receivers and soundbars to enhance the listening experience.
  • Audio Amplifiers: Employed in various audio amplifiers to improve sound quality and provide user-adjustable settings.
  • Professional Audio Equipment: Utilized in mixing consoles and other professional audio devices.
  • Multimedia Devices: Incorporated into devices such as portable audio players and DVD players to enhance audio output.

Features

  • Multiple Input Channels: Supports multiple audio input channels for versatile connectivity.
  • Volume Control: Provides precise volume control with a wide dynamic range.
  • Tone Control: Offers adjustable bass, treble, and mid-range tone controls for customized sound.
  • Equalization: Includes a multi-band equalizer for fine-tuning the audio frequency response.
  • Loudness Compensation: Compensates for the human ear's reduced sensitivity to low frequencies at low volumes.
  • Mute Function: Incorporates a mute function for quick audio silencing.
  • Low Distortion: Delivers high-quality audio with minimal distortion.
  • I2C Control Interface: Controlled via an I2C interface for flexible configuration and control.

Benefits

  • Enhanced Audio Quality: Provides superior audio processing for an improved listening experience.
  • Customizable Sound: Allows users to adjust the audio settings to their preferences.
  • Simplified Design: Integration of multiple functions reduces the component count and simplifies circuit design.
  • Compact Solution: Available in a compact package, saving board space.
  • Reduced Cost: Integration lowers overall system cost compared to using discrete components.

Additional Details

The R2A15215FP features low total harmonic distortion (THD) and a high signal-to-noise ratio (SNR), ensuring clean and clear audio reproduction. The I2C interface allows for easy integration with microcontrollers and other system components. The device operates on a single power supply and consumes minimal power. Detailed electrical characteristics, pin configurations, and application circuit examples can be found in the Renesas datasheet.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $6.5223
Qualcomm
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess