EN
  • EN
  • DE

TB3500M

Part No TB3500M
Manufacturer Diodes Incorporated
Catalog Electronic Wholesale
Description 50A BI-DIRECTIONAL SURFACE MOUNT THYRISTOR SURGE PROTECTIVE DEVICE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Diodes Incorporated
Win Source Part Number 1264261-TB3500M
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TB3500M CAD Model

Description

Diodes Incorporated introduces the TB3500M, a robust and versatile bridge rectifier designed to meet the needs of a wide range of electronic applications. This component is engineered to provide reliable and efficient rectification, converting alternating current (AC) into direct current (DC) with minimal power loss.

Key Features

  • High Current Rating: The TB3500M boasts a substantial current rating of 35A, making it suitable for high-power applications.
  • Peak Reverse Voltage: With a peak reverse voltage (PRV) of 1000V, this component is capable of handling high voltage requirements, providing excellent insulation and protection against voltage surges.
  • Low Forward Voltage Drop: The low forward voltage drop feature ensures that power loss is kept to a minimum during the rectification process, enhancing the overall efficiency of the system.
  • Thermal Performance: The TB3500M is designed with superior thermal performance in mind, featuring a metal case that maximizes heat dissipation and ensures the device operates within safe temperature ranges.
  • Package Type: The device comes in a standard single-phase bridge package, which simplifies the implementation process and is compatible with a wide array of PCB designs.

Applications

The TB3500M is ideal for use in a variety of applications where efficient AC to DC conversion is required. Its robust design makes it suitable for:

  • Power supplies
  • Switching power applications
  • AC/DC converters
  • Motor drives
  • Renewable energy systems
  • Industrial and commercial systems

Reliability and Quality

Diodes Incorporated is committed to providing high-quality, reliable components. The TB3500M is manufactured using industry-leading techniques and is subjected to rigorous testing to ensure it meets the highest standards of performance and longevity.

Environmental Compliance

The TB3500M is RoHS compliant, meaning it adheres to strict European Union standards that restrict the use of hazardous substances in electrical and electronic equipment. This commitment to environmental protection and sustainability makes it a responsible choice for manufacturers and consumers alike.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3167 $63.1670
23+ $5.1825 $119.1975
35+ $5.0208 $175.7280
48+ $4.8591 $233.2368
62+ $4.6974 $291.2388
83+ $4.2111 $349.5213
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess