EN
  • EN
  • DE

SMCJ8.0CA-13

Part No SMCJ8.0CA-13
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS BI-DIR 8.0V 1500W SMC / 13.6V Clamp 110.3A Ipp Tvs Diode Surface Mount SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Diodes Incorporated
Package Cut Tape (CT)
Product Status Active
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 8V
Voltage - Breakdown (Min) 8.89V
Voltage - Clamping (Max) @ Ipp 13.6V
Current - Peak Pulse (10/1000µs) 110.3A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case DO-214AB, SMC
Supplier Device Package SMC
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1301110-SMCJ8.0CA-13
Ultra Librarian 3D Model Ultra Librarian SMCJ8.0CA-13 CAD Model

Description

SMCJ8.0CA-13 TVS Diode by Diodes Incorporated

The SMCJ8.0CA-13 is a robust transient voltage suppression (TVS) diode from the reputable manufacturer Diodes Incorporated. This component is specifically designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. The SMCJ8.0CA-13 is a bidirectional TVS diode, making it ideal for AC applications or situations where there is a need for symmetry in the protection circuit.

Key Features:

  • Stand-Off Voltage: The diode has a stand-off voltage of 8.0V, providing a stable protective threshold for devices operating around this voltage level.
  • Peak Pulse Power: It can handle an impressive peak pulse power of 1500 Watts for a short duration of 10/1000μs waveform, ensuring that devices are shielded from high energy transients.
  • Package: The SMCJ8.0CA-13 comes in a DO-214AB (SMC) package, which is known for its compact footprint and its ability to handle high thermal and electrical loads.
  • Temperature Range: It operates over a broad temperature range from -55°C to +150°C, making it suitable for various industrial and commercial applications.
  • Certifications: This TVS diode is RoHS compliant and meets the ISO 9001 quality standard, ensuring that it meets environmental and quality benchmarks.

Applications:

The SMCJ8.0CA-13 is versatile and can be used in a variety of applications where transient voltage protection is critical. These include:

  • Power supply circuits
  • Automotive systems
  • Communication systems
  • Industrial controls
  • Consumer electronics

With its ability to clamp transient voltages and dissipate high surge power, this TVS diode is an essential component for enhancing the reliability and durability of electronic systems. The SMCJ8.0CA-13 is a testament to Diodes Incorporated's commitment to providing high-quality protection solutions for advanced electronic applications.

For detailed specifications and application notes, engineers and product designers are encouraged to consult the datasheet and technical resources provided by Diodes Incorporated.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9941 $59.6460
145+ $0.8158 $118.2910
220+ $0.7903 $173.8660
305+ $0.7648 $233.2640
395+ $0.7394 $292.0630
525+ $0.6627 $347.9175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,420 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess