EN
  • EN
  • DE

SDINBDA6-128G-XA

Part No SDINBDA6-128G-XA
Manufacturer Diodes Incorporated
Catalog EMMC
Description 128GB eMMC iNAND AT EM132 Grade3 v5.1 HS400
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956326-SDINBDA6-128G-XA
Series *
Ultra Librarian 3D Model Ultra Librarian SDINBDA6-128G-XA CAD Model

Description

The SDINBDA6-128G-XA is a high-performance, industrial-grade NAND flash storage solution from Diodes Incorporated, designed to meet the rigorous demands of modern embedded and industrial applications. This robust storage module offers a substantial 128 gigabytes (GB) of solid-state memory, making it an ideal choice for data-intensive operations.

Key Features

  • Capacity: 128GB of storage space allows for ample storage of applications, data logging, and complex software systems.
  • Interface: Equipped with a high-speed eMMC interface, the SDINBDA6-128G-XA ensures swift data transfer rates that are essential for performance-critical applications.
  • Temperature Range: Designed to operate in extreme environments, it has an industrial temperature range, making it reliable in scenarios ranging from -40°C to 85°C.
  • Endurance: The device is built for longevity and can withstand the wear and tear of continuous read and write operations, thanks to its high-quality NAND flash memory cells.
  • Data Protection: Features such as power-fail protection and a robust error correction code (ECC) algorithm ensure data integrity even in the event of unexpected power disruptions.

Applications

The SDINBDA6-128G-XA is versatile and can be utilized in a variety of industrial and embedded systems, including:

  • Industrial automation and control systems
  • Medical devices requiring high data reliability and security
  • Automotive infotainment and navigation systems
  • Enterprise networking and data center storage
  • Internet of Things (IoT) devices and gateways

Reliability and Support

Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The SDINBDA6-128G-XA is backed by rigorous testing and validation processes, ensuring that it delivers consistent performance even under the most challenging conditions. Customers can also benefit from Diodes Incorporated's global support and service network, providing added assurance for their critical applications.

You May Also Be Interested in

Kingston
64GB eMMC
Need more? Email Us
Kingston
16GB eMMC
Need more? Email Us
Diodes Incorporated
8GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Kingston
4GB eMMC v5.1 HS400
Need more? Email Us
Kingston
16GB eMMC
Lowest to $29.1045
SanDisk
16GB eMMC iNAND IX EM122 ExtTemp
Need more? Email Us
Kingston
64GB eMMC v5.0 HS400
Lowest to $14.0766
Micron Technology Inc.
MOD MCP EMMC 16GB WFBGA
Lowest to $106.8814
Kingston
4GB eMMC v5.0 HS200 153B
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess