Product Overview: LM2901AVQPWRG4Q1 - Automotive Grade Operational Amplifier
The LM2901AVQPWRG4Q1 from Texas Instruments is a high-performance quad differential comparator designed to operate over a wide range of voltages, from single +2V to dual ±15V power supply voltages. This device is part of the Texas Instruments range of automotive-grade products, which are specifically designed to meet the rigorous standards of the automotive industry. The LM2901AVQPWRG4Q1 is AEC-Q100 qualified, ensuring reliability and performance under extreme conditions, making it ideal for automotive applications.
With its low input bias current, the LM2901AVQPWRG4Q1 provides precise voltage comparison and is suitable for a variety of applications that require multiple voltage level detections. This includes control systems, touch monitors, and battery-powered electronics where power efficiency is crucial. The device features an open-collector output that can be connected to achieve wired-AND relationships, offering flexibility in implementing logic functions.
Key features of the LM2901AVQPWRG4Q1 include:
- Wide supply voltage range: +2V to +36V or ±1V to ±18V
- Low supply current drain independent of supply voltage: 0.8 mA (typical)
- Low input bias current: 25 nA (typical)
- Low input offset current: ±5 nA (typical)
- Input common-mode voltage range includes ground
- Differential input voltage range equal to the supply voltage
- Low output saturation voltage
The LM2901AVQPWRG4Q1 comes in a TSSOP-14 package, which is compact and suitable for space-constrained applications. The device's operational temperature range is from -40°C to +125°C, catering to the thermal demands of automotive environments. Additionally, the comparator's robust design ensures that it can handle momentary overloads, making it resilient in fluctuating electrical conditions.
Overall, the LM2901AVQPWRG4Q1 operational amplifier is a reliable choice for designers who need a high-quality, automotive-grade comparator that offers both precision and durability. Its versatility and robustness make it well-suited for a wide array of automotive applications, as well as other high-reliability industrial and consumer electronic designs.