EN
  • EN
  • DE

LM3S9B90-IQC80-C5T

Part No LM3S9B90-IQC80-C5T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Microcontroller IC
Manufacturer Texas Instruments
Series Stellaris® ARM® Cortex®-M3S 9000
Package Reel - TR
Part Status Obsolete
Number of I/O 60
Family Name LM3S9B90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877407-LM3S9B90-IQC80-C5T
Ultra Librarian 3D Model Ultra Librarian LM3S9B90-IQC80-C5T CAD Model

Description

The LM3S9B90-IQC80-C5T is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for a wide range of industrial and embedded applications. This robust MCU is part of the Stellaris® LM3S series, which is well-known for its advanced features and capabilities that cater to the needs of complex and demanding systems.

Key Features

  • Core: The device is built around an ARM® Cortex™-M3 processor core, which operates at a frequency of up to 80 MHz, providing ample computational power for a variety of tasks.
  • Memory: It includes 512 KB of flash memory and 96 KB of SRAM, allowing for efficient code and data storage without the need for external memory components.
  • Communication Peripherals: The MCU offers a rich set of communication features, including UART, SSI/SPI, I²C, CAN, USB, and Ethernet MAC+PHY, enabling versatile connectivity options.
  • Digital and Analog I/O: The LM3S9B90-IQC80-C5T is equipped with multiple GPIO pins and analog inputs, as well as PWM outputs for comprehensive control over connected peripherals.
  • Power Management: Advanced power management features are integrated, which support a variety of low-power modes to ensure energy-efficient operation.
  • Package: This MCU comes in a compact 100-pin LQFP (Low-Profile Quad Flat Package) that optimizes board space and is suitable for space-constrained applications.

Applications

The versatility of the LM3S9B90-IQC80-C5T makes it an ideal choice for a multitude of applications, including but not limited to:

  • Industrial control systems
  • Networking equipment
  • Motor control
  • Home automation
  • Medical devices

Support and Reliability

Texas Instruments provides comprehensive support for the LM3S9B90-IQC80-C5T with extensive documentation, development tools, and software libraries to facilitate rapid development and deployment. Furthermore, the MCU is characterized by its reliability and long-term availability, which is crucial for industrial-grade products and systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess