EN
  • EN
  • DE

SDIN9DW4-64G

Part No SDIN9DW4-64G
Manufacturer Diodes Incorporated
Catalog EMMC
Description 64GB eMMC5.0 iNAND Extreme
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955986-SDIN9DW4-64G
Series *
Ultra Librarian 3D Model Ultra Librarian SDIN9DW4-64G CAD Model

Description

The SDIN9DW4-64G from Diodes Incorporated is a high-performance NAND flash memory component designed to meet the demanding storage requirements of modern electronic devices. This memory module is part of the company's renowned NAND flash product line, which is synonymous with reliability and efficiency.

With a storage capacity of 64GB, the SDIN9DW4-64G provides ample space for applications, multimedia files, and data storage. It utilizes advanced 3D NAND technology, which allows for higher density storage in a compact form factor. This technology not only increases the storage volume but also enhances performance and endurance compared to traditional 2D NAND flash memory.

The SDIN9DW4-64G is designed with a focus on speed and reliability. It features fast read and write speeds that ensure smooth and efficient operation, making it an ideal choice for use in smartphones, tablets, digital cameras, and other portable devices that require quick access to large amounts of data. Additionally, it is also suitable for more demanding applications such as high-definition video recording and playback, as well as running complex mobile applications.

This NAND flash memory is equipped with a UHS-I interface, which stands for Ultra High Speed Phase I. This interface allows for a data transfer rate that is much faster than the conventional SD interface, providing a significant boost in performance for data-intensive tasks.

In terms of compatibility, the SDIN9DW4-64G is designed to be universally compatible with a wide range of devices that support NAND flash storage. It adheres to industry standards, ensuring that it can be integrated seamlessly into existing systems without the need for additional modifications or adapters.

Overall, the Diodes Incorporated SDIN9DW4-64G NAND flash memory is a robust storage solution that offers a perfect blend of capacity, speed, and durability, making it a top choice for manufacturers and consumers alike who demand high-quality storage options.

You May Also Be Interested in

Diodes Incorporated
8GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Diodes Incorporated
64GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Micron Technology Inc.
2GB eMMC
Need more? Email Us
Kingston
4GB eMMC v5.1 HS400
Need more? Email Us
Diodes Incorporated
8GB eMMC ver 4.51 HS 200
Lowest to $41.7024
Diodes Incorporated
64GB eMMC iNAND AT EM122 Grade3
Lowest to $203.0000
Kingston
4GB eMMC v5.1 HS400
Need more? Email Us
Samsung
64GB eMMC4.41 moviNAND
Need more? Email Us
Diodes Incorporated
8GB eMMC iNAND v4.51 HS 200 Ind
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,838 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess