EN
  • EN
  • DE

SDIN9DS2-64G

Part No SDIN9DS2-64G
Manufacturer Diodes Incorporated
Catalog EMMC
Description 64GB eMMC iNAND v5.0 HS 400
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956313-SDIN9DS2-64G
Series *
Ultra Librarian 3D Model Ultra Librarian SDIN9DS2-64G CAD Model

Description

Diodes Incorporated SDIN9DS2-64G NAND Flash Memory

The SDIN9DS2-64G from Diodes Incorporated is a high-capacity, high-performance NAND flash memory module designed to meet the rigorous demands of modern electronic devices. With a storage capacity of 64 gigabytes, this memory module is an ideal solution for a wide range of applications including smartphones, tablets, digital cameras, and other portable devices that require large amounts of data storage without compromising on speed or reliability.

The SDIN9DS2-64G utilizes advanced 3D NAND technology, which allows for greater storage density and improved endurance over traditional 2D NAND. This results in a more efficient use of space and longer life expectancy for the memory module. The 3D structure also contributes to faster read and write speeds, making it an excellent choice for applications that require quick data access and transfer.

This NAND flash memory is designed with a focus on compatibility and ease of integration. It comes in a standard form factor, making it suitable for use in a wide range of existing designs without the need for significant modifications. The module supports a variety of interface standards, ensuring that it can easily be incorporated into different host systems.

Key features of the SDIN9DS2-64G include:

  • 64GB storage capacity for extensive data storage needs
  • Advanced 3D NAND technology for higher density and better performance
  • High-speed data transfer rates to support fast read and write operations
  • Improved endurance and reliability, making it suitable for intensive use cases
  • Wide compatibility with various interface standards for easy system integration

With its combination of large storage capacity, high-speed performance, and robust design, the SDIN9DS2-64G from Diodes Incorporated is a top-tier solution for designers and manufacturers looking to incorporate reliable and efficient data storage into their products. Whether you're developing the next generation of consumer electronics or seeking a storage solution for industrial applications, the SDIN9DS2-64G offers the quality and performance necessary to meet your needs.

You May Also Be Interested in

Samsung
eMMC
Lowest to $28.1474
Kingston
16GB eMMC
Lowest to $25.0254
Foresee Group
28.8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $7.2762
Diodes Incorporated
32GB eMMC iNAND CL EM122
Need more? Email Us
Samsung
16GB eMMC5.1
Need more? Email Us
Kingston
16GB eMMC
Lowest to $58.2090
Samsung
64GB eMMC5.0 400MB/s 200MHz
Lowest to $26.0857
Samsung
16GB eMMC5.0 TLC
Lowest to $3.2617
Diodes Incorporated
8GB eMMC iNAND AT EM122 Grade3
Lowest to $67.4437

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9114 $65.4684
13+ $8.9530 $116.3890
20+ $8.6733 $173.4660
28+ $8.3934 $235.0152
36+ $8.1136 $292.0896
48+ $7.2743 $349.1664
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess