EN
  • EN
  • DE

SDIN7DP2-4G-L

Part No SDIN7DP2-4G-L
Manufacturer Diodes Incorporated
Catalog EMMC
Description 4GB eMMC iNAND v4.51
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956240-SDIN7DP2-4G-L
Series *
Ultra Librarian 3D Model Ultra Librarian SDIN7DP2-4G-L CAD Model

Description

Diodes Incorporated SDIN7DP2-4G-L NAND Flash Memory

The SDIN7DP2-4G-L is a high-performance NAND flash memory product from Diodes Incorporated designed to meet the rigorous demands of modern storage applications. This memory module is part of the esteemed SanDisk® iNAND® product family, which is renowned for its reliability and cutting-edge technology in the storage industry.

With a storage capacity of 4GB, the SDIN7DP2-4G-L provides ample space for a variety of uses, from embedded systems to mobile devices. It utilizes the eMMC interface, which stands for Embedded MultiMediaCard. The eMMC 4.41 standard interface ensures high-speed data transfer rates and efficient communication with host devices, making it an ideal choice for applications that require quick access to large amounts of data.

This NAND flash memory is designed with a focus on durability and longevity. It can withstand the challenging conditions often encountered in portable and embedded applications. The SDIN7DP2-4G-L is particularly suitable for consumer electronics, such as smartphones, tablets, digital cameras, and GPS systems, where consistent performance and reliability are crucial.

One of the key features of the SDIN7DP2-4G-L is its advanced wear-leveling algorithm. This algorithm helps to extend the life of the memory by evenly distributing write and erase cycles across the flash cells. This is especially important for applications that frequently update data, as it ensures that no single part of the memory bears too much of the burden, thus preventing premature wear out.

Moreover, the SDIN7DP2-4G-L includes robust error correction code (ECC) capabilities. ECC is critical for maintaining data integrity, as it enables the detection and correction of any errors that may occur during data transfer or storage. This feature provides an additional layer of protection for your data, ensuring that it remains safe and uncorrupted.

In summary, the SDIN7DP2-4G-L from Diodes Incorporated is a top-tier NAND flash memory component that offers excellent storage capacity, high-speed data transfer, and advanced features to ensure durability and data integrity. It is a reliable choice for designers and manufacturers who require a high-quality storage solution for their products.

You May Also Be Interested in

Kingston
16GB eMMC
Need more? Email Us
Kingston
4GB eMMC v5.0 HS200 153B
Need more? Email Us
Diodes Incorporated
64GB eMMC iNAND CL EM122
Lowest to $83.9403
Diodes Incorporated
64GB eMMC iNAND IX EM122 WideTemp
Lowest to $85.9702
Kingston
16GB eMMC
Lowest to $29.1045
Diodes Incorporated
16GB eMMC iNAND AT EM122 Grade2
Lowest to $81.4926
Epson Company
64GB eMMC
Need more? Email Us
Kingston
64GB eMMC v5.0 HS400
Lowest to $14.0766
Diodes Incorporated
8GB eMMC iNAND v4.51 HS 200 Ind
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess