EN
  • EN
  • DE

ATSAMR34J18B-I/7JX

Part No ATSAMR34J18B-I/7JX
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 64TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Microchip Technology
Series -
Package Tray
Product Status Active
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol LoRa™
Modulation FSK, GFSK, GMSK, MSK, OOK
Frequency 137MHz ~ 175MHz, 410MHz ~ 525MHz, 862MHz ~ 1.02GHz
Data Rate (Max) -
Power - Output 20dBm
Sensitivity -148dBm
Memory Size 256kB Flash, 32kB SRAM
Serial Interfaces I²S, SPI, USART, USB
GPIO 27
Voltage - Supply 1.8V ~ 3.63V
Current - Receiving 14.8mA ~ 15.8mA
Current - Transmitting 32.5mA ~ 94.5mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 64-TFBGA
Supplier Device Package 64-TFBGA (6x6)
Base Product Number ATSAMR34
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1373307-ATSAMR34J18B-I/7JX
Ultra Librarian 3D Model Ultra Librarian ATSAMR34J18B-I/7JX CAD Model

Description

The ATSAMR34J18B-I/7JX is a high-performance, ultra-low-power microcontroller from Microchip Technology, designed specifically for IoT (Internet of Things) applications. This device is based on the ARM Cortex-M0+ processor and integrates a Sub-GHz radio with LoRa® technology, making it an ideal choice for a wide range of wireless applications that require long-range and low-power consumption.

Key Features

  • Integrated LoRa Transceiver: The device includes an embedded LoRa transceiver capable of supporting long-range communication with minimal power usage, perfect for IoT applications where devices are often battery-powered and need to communicate over long distances.
  • ARM Cortex-M0+ Core: At the heart of the ATSAMR34J18B-I/7JX is a 32-bit ARM Cortex-M0+ core, which provides a balance between performance and power efficiency, operating at up to 48MHz.
  • Memory: The microcontroller is equipped with 256KB of flash memory and 40KB of SRAM, offering ample space for application code and data storage.
  • Low Power Consumption: Designed for energy-sensitive applications, the ATSAMR34J18B-I/7JX features picoPower technology for ultra-low-power consumption in active and all sleep modes.
  • Peripheral Set: A rich set of peripherals, including I2C, UART, SPI, timers, and ADC, provides the flexibility to interface with a wide array of sensors and other components.
  • Package: The device is available in a compact 32-pin VQFN package, which is suitable for space-constrained applications.
  • Temperature Range: It operates within an industrial temperature range of -40°C to 85°C, ensuring reliability across various environmental conditions.

Applications

The ATSAMR34J18B-I/7JX is designed for use in a diverse set of IoT applications, including:

  • Smart Metering
  • Home and Building Automation
  • Industrial Monitoring and Control
  • Agricultural and Environmental Monitoring
  • Smart City Infrastructure
  • Asset Tracking and Logistics

With its combination of long-range wireless connectivity, low-power operation, and powerful processing capabilities, the Microchip Technology ATSAMR34J18B-I/7JX is a versatile microcontroller that can meet the demands of modern IoT applications.

You May Also Be Interested in

MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $3.9292
Synoxo
-109dBm 1kbps 300MHz~450MHz 433.92MHz 3.6V~5.5V SOIC-8 RF Transceiver ICs RoHS
Lowest to $0.1892
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 48HVQFN
Need more? Email Us
Realtek
3.135V~3.465V QFP-176 RF Transceiver ICs RoHS
Lowest to $19.2963
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 145WLBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.8669 $56.6007
7+ $15.4806 $108.3642
11+ $14.9968 $164.9648
14+ $14.5130 $203.1820
18+ $14.0293 $252.5274
24+ $12.5780 $301.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 317 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess