EN
  • EN
  • DE

SDIN5D2-4G-1209L

Part No SDIN5D2-4G-1209L
Manufacturer Diodes Incorporated
Catalog EMMC
Description 4GB eMMC iNand v4.41
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956241-SDIN5D2-4G-1209L
Series *
Ultra Librarian 3D Model Ultra Librarian SDIN5D2-4G-1209L CAD Model

Description

The SDIN5D2-4G-1209L is a high-quality NAND Flash Memory product from Diodes Incorporated, designed to meet the demands of high-performance data storage systems. This NAND Flash Memory is an ideal solution for a wide range of applications, including embedded systems, mobile devices, solid-state drives (SSDs), and other digital storage requirements.

Key Features:

  • Storage Capacity: The device offers a generous 4GB of storage, allowing ample space for firmware, boot code, and mass storage of data.
  • Interface: It utilizes a high-speed MultiMediaCard (MMC) interface, ensuring fast read and write operations and seamless integration with host devices.
  • Form Factor: The SDIN5D2-4G-1209L comes in a compact package, making it suitable for space-constrained applications.
  • Reliability: Manufactured by Diodes Incorporated, a trusted name in semiconductor solutions, this product offers exceptional reliability and longevity.
  • Performance: It delivers high-speed performance and is capable of sustaining intensive read and write cycles, which is critical for modern digital storage needs.
  • Compatibility: With its industry-standard compliance, the SDIN5D2-4G-1209L ensures compatibility with a broad range of host devices and systems.

Applications:

  • Embedded Systems
  • Mobile Devices
  • Tablets and Smartphones
  • Portable Media Players
  • SSDs and other Storage Solutions

As part of Diodes Incorporated's commitment to quality, the SDIN5D2-4G-1209L is designed to endure rigorous testing and quality control processes. This ensures that each unit meets the highest standards of performance and reliability that customers have come to expect from Diodes Incorporated.

Whether you are developing the next generation of portable devices or enhancing the storage capabilities of existing systems, the SDIN5D2-4G-1209L from Diodes Incorporated is an excellent choice for reliable and efficient data storage.

You May Also Be Interested in

Kingston
32GB eMMC
Lowest to $19.5853
Kingston
16GB eMMC
Need more? Email Us
Diodes Incorporated
64GB eMMC iNAND IX EM122 WideTemp
Lowest to $85.9702
Diodes Incorporated
64GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Micron Technology Inc.
2GB eMMC
Need more? Email Us
Diodes Incorporated
16GB eMMC iNAND AT EM122 Grade3
Need more? Email Us
Kingston
16GB eMMC
Lowest to $29.1045
Epson Company
16GB eMMC
Lowest to $26.0857
Kingston
4GB eMMC v5.1 HS400
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5897 $60.1279
17+ $7.0478 $119.8126
26+ $6.8284 $177.5384
35+ $6.6078 $231.2730
46+ $6.3872 $293.8112
61+ $5.7265 $349.3165
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,672 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess