EN
  • EN
  • DE

SDIN5D2-4G-1014L

Part No SDIN5D2-4G-1014L
Manufacturer Diodes Incorporated
Catalog EMMC
Description 4GB eMMC iNand v4.41
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956242-SDIN5D2-4G-1014L
Series *
Ultra Librarian 3D Model Ultra Librarian SDIN5D2-4G-1014L CAD Model

Description

Product Overview: SDIN5D2-4G-1014L from Diodes Incorporated

The SDIN5D2-4G-1014L is a high-performance, reliable NAND flash memory module designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This memory module is crafted to meet the demanding storage requirements of a wide array of electronic devices, providing a substantial 4GB of storage capacity. It is an ideal storage solution for applications ranging from portable electronics to industrial systems that require a compact, durable, and energy-efficient non-volatile memory option.

Key Features

  • Capacity: 4GB, offering ample space for firmware, boot code, and data storage.
  • Interface: Equipped with a high-speed MultiMediaCard interface (eMMC), which ensures fast data transfer rates and efficient communication with host devices.
  • Form Factor: The module comes in a small and thin package, making it suitable for space-constrained applications.
  • Reliability: Built with advanced NAND technology, the SDIN5D2-4G-1014L is engineered to provide high endurance and a long data retention period.
  • Power Management: Features low-power consumption modes, contributing to the extended battery life of portable devices.

Applications

The SDIN5D2-4G-1014L is versatile and can be integrated into various applications, including but not limited to:

  • Smartphones and tablets
  • Digital cameras and portable media players
  • GPS and navigation systems
  • Industrial automation and control systems
  • Healthcare and medical devices

Technical Specifications

The technical specifications of the SDIN5D2-4G-1014L ensure compatibility and high performance:

  • Operating Voltage: Ranges typically from 2.7V to 3.6V, accommodating various system power supplies.
  • Temperature Range: Designed to operate reliably across a wide temperature range, suitable for both commercial and industrial environments.
  • Compliance: Meets industry standards for eMMC, ensuring interoperability with a wide range of host devices.

With its robust design, the SDIN5D2-4G-1014L from Diodes Incorporated represents a dependable and efficient solution for your storage needs, bringing together performance and reliability in a compact form factor.

You May Also Be Interested in

Diodes Incorporated
64GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Kingston
16GB eMMC
Lowest to $29.1045
Kingston
16GB eMMC
Need more? Email Us
Diodes Incorporated
8GB eMMC ver 4.51 HS 200
Lowest to $41.7024
Kingston
4GB eMMC v5.0 HS200 153B
Need more? Email Us
Kingston
4GB eMMC v5.1 HS400
Need more? Email Us
Epson Company
4GB eMMC
Need more? Email Us
Samsung
16GB eMMC
Lowest to $32.6415
Diodes Incorporated
64GB eMMC iNAND CL EM122
Lowest to $83.9403

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess