EN
  • EN
  • DE

K4ABG085WA-MCWE

Part No K4ABG085WA-MCWE
Manufacturer Samsung
Catalog DDR
Description DDR4-3200 4Gx8 (32Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945031-K4ABG085WA-MCWE
Series *
Ultra Librarian 3D Model Ultra Librarian K4ABG085WA-MCWE CAD Model

Description

The K4ABG085WA-MCWE is a DDR4 SDRAM component manufactured by Samsung. It is a high-performance memory chip designed for use in various computing applications. As a DDR4 SDRAM, it offers improved speed, bandwidth, and power efficiency compared to previous generations of dynamic random-access memory. It's suitable for applications that demand reliable and fast memory performance.

Applications

  • Desktop PCs
  • Laptop Computers
  • Servers
  • Workstations
  • Gaming Consoles
  • Embedded Systems

Features

  • DDR4 Technology: Compliant with the DDR4 standard for enhanced performance and efficiency.
  • High Bandwidth: Supports high data transfer rates for demanding applications.
  • Low Voltage Operation: Operates at a reduced voltage to minimize power consumption.
  • Large Capacity: Provides ample memory capacity for multitasking and resource-intensive tasks.
  • Reliable Performance: Ensures stable and consistent operation across various conditions.

Benefits

  • Improved System Performance: Enhances overall system responsiveness and speed.
  • Increased Multitasking Capabilities: Allows for smooth execution of multiple applications concurrently.
  • Reduced Power Consumption: Minimizes energy usage, contributing to longer battery life in portable devices.
  • Optimized Gaming Experience: Delivers smoother frame rates and reduced latency for enhanced gaming.
  • Enhanced Memory Capacity: Accommodates large datasets and complex software applications.

Additional Details

The K4ABG085WA-MCWE is engineered to meet the stringent requirements of modern computing environments. Its combination of high speed, low power consumption, and substantial capacity makes it an excellent choice for a wide range of applications. It's essential to consult the official Samsung datasheet for detailed technical specifications, including clock speeds, timings, and voltage requirements, to ensure proper integration and optimal performance within the target system. The chip's reliable operation ensures consistent performance under varying conditions, making it a dependable component in memory-intensive applications. The DDR4 technology helps to improve the overall system efficiency and performance, making it a valuable addition to any high-performance computing setup.

You May Also Be Interested in

Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3774 $58.7548
5+ $24.1049 $120.5245
8+ $23.3518 $186.8144
11+ $22.5987 $248.5857
14+ $21.8445 $305.8230
18+ $19.5853 $352.5354
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,420 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess