EN
  • EN
  • DE

SD7DP28C-8G

Part No SD7DP28C-8G
Manufacturer Diodes Incorporated
Catalog Unclassified Memory
Description 8GB INAND
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956230-SD7DP28C-8G
Series *
Ultra Librarian 3D Model Ultra Librarian SD7DP28C-8G CAD Model

Description

Overview of SD7DP28C-8G from Diodes Incorporated

The SD7DP28C-8G is a high-performance, dual-channel PCIe 4.0 redriver from Diodes Incorporated designed to enhance signal integrity and extend the reach of high-speed serial links in computing, storage, and networking applications. This product is part of Diodes Incorporated's extensive portfolio of signal conditioning solutions aimed at addressing the challenges associated with maintaining signal fidelity in high-speed communication systems.

Key Features

  • PCIe 4.0 Compliance: The SD7DP28C-8G complies with the PCI Express 4.0 specification, ensuring compatibility with the latest generation of PCIe interfaces, which offer double the data transfer rate of PCIe 3.0.
  • Dual-Channel Operation: This redriver supports two independent channels, which can be beneficial for applications that require multiple high-speed data paths.
  • Signal Conditioning: The device includes advanced signal conditioning features such as programmable equalization, output swing, and flat gain to optimize performance over a variety of physical media.
  • Low Power Consumption: With a focus on power efficiency, the SD7DP28C-8G is designed to operate with minimal power consumption, making it suitable for power-sensitive applications.
  • Transparent Operation: The redriver operates transparently to the link, with no need for configuration or software intervention, simplifying design integration and reducing time to market.

Applications

The SD7DP28C-8G is ideal for a wide range of applications that require reliable high-speed data transmission. It is particularly well-suited for:

  • High-performance computing platforms
  • Data center and enterprise storage systems
  • Networking equipment such as switches and routers
  • Server motherboards and add-in cards

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The SD7DP28C-8G is built to ensure consistent performance and longevity, making it a trusted choice for system designers and engineers looking to enhance their high-speed data communication solutions.

Conclusion

The SD7DP28C-8G from Diodes Incorporated represents a state-of-the-art solution for overcoming signal integrity challenges in PCIe 4.0 applications. With its dual-channel operation, advanced signal conditioning, and transparent functionality, it is an excellent choice for a variety of high-speed data transfer needs.

You May Also Be Interested in

Microchip Technology
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Lowest to $4.7408
ON Semiconductor
IC FLASH 4MBIT SPI 40MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 40 MHz 8-SOIC
Lowest to $2.0892
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.1453
Spansion
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us
Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 55 ns 48-TFBGA
Need more? Email Us
STMicroelectronics
IC EEPROM 1MBIT I2C 1MHZ 8SO / EEPROM Memory IC 1Mb (128K x 8) I²C 1 MHz 450 ns 8-SOIC
Lowest to $2.6195

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 536 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess