EN
  • EN
  • DE

DD285N02K

Part No DD285N02K
Manufacturer Infineon Technologies
Catalog Diodes, Rectifiers - Arrays
Description RECTIFIER DIODE MODULE 400V 450A
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies Industrial Power and Controls Americas
Status Active
Win Source Part Number 1010420-DD285N02K
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DD285N02K CAD Model

Description

The DD285N02K is a fast switching diode from Infineon Technologies. It is designed for applications requiring high-speed rectification and low switching losses. This diode is part of a series designed for efficiency and reliability in demanding power electronic systems. These diodes are commonly found in applications requiring rapid switching and efficient energy conversion.

Applications

  • Freewheeling diodes in inverter circuits: Provides a path for current to flow when switching devices are turned off, protecting them from voltage spikes.
  • Snubber circuits: Used to suppress voltage transients and reduce switching losses in power electronic circuits.
  • High-frequency rectifiers: Converts AC voltage to DC voltage at high frequencies, commonly used in switched-mode power supplies.
  • Welding Equipment: Rectification stages in welding machines to provide DC current for welding.
  • Induction heating systems: Rectifies the AC power to supply the induction heating coil with DC or pulsed DC current.

Features

  • Fast reverse recovery time: Minimizes switching losses and improves efficiency.
  • High surge current capability: Can withstand high surge currents without damage.
  • Low forward voltage drop: Reduces power dissipation and improves overall efficiency.
  • Electrically isolated base plate: Simplifies mounting and improves thermal performance.
  • High blocking voltage: Allows operation in high-voltage circuits.

Benefits

  • Increased efficiency: Fast recovery and low forward voltage drop lead to high energy efficiency.
  • Improved reliability: High surge current capability provides robust performance under fault conditions.
  • Reduced switching losses: Fast recovery minimizes switching losses, reducing heat generation and improving overall system performance.
  • Simplified mounting: Electrically isolated base plate simplifies mounting and reduces the need for additional insulation.
  • Extended lifespan: Reduction in power loss and heat leads to prolonged lifespan of the equipment.

Additional Details

The DD285N02K is typically mounted using screws and a thermal interface material to ensure proper thermal contact with a heatsink. It's essential to follow the manufacturer's recommended mounting procedures for optimal performance. This diode is used with appropriate gate drive circuitry and protection against overvoltage and overcurrent conditions. The specific maximum ratings and electrical characteristics are detailed in the official Infineon datasheet for this part number. Always consult the datasheet for detailed specifications and application guidelines, ensuring that the operating conditions are within the specified limits for optimal performance and longevity.

You May Also Be Interested in

STMicroelectronics
Power Schottky rectifier
Lowest to $0.4313
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 200V 8A TO220AB
Need more? Email Us
Vishay
Ultrafast Rectifier | DIODE ARRAY GP 400V D2PAK D2PAK
Lowest to $0.5382
ON Semiconductor
SWITCHMODE™ Power Rectifier
Lowest to $3.7065
STMicroelectronics
POWER SCHOTTKY RECTIFIER | DIODE MODULE 45V 120A ISOTOP
Lowest to $40.1759
Vishay
Schottky Rectifier New Generation 3 D-61 Package, 2 x 40 A | DIODE ARRAY SCHOTTKY 45V D618SL
Need more? Email Us
Vishay
Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
Lowest to $8.6770
SMC Diode Solutions
Isolated 30.0AMPS Schottky Barrier Rectifier | DIODE SCHOTTKY 80V ITO220AB
Need more? Email Us
STMicroelectronics
650 V power Schottky silicon carbide diode | DIODE ARRAY SCHOTTKY 650V TO247
Lowest to $5.0445

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess