EN
  • EN
  • DE

SBR20A150CT-G

Part No SBR20A150CT-G
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description SUPER BARRIER RECTIFIER 20A SBR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Win Source Part Number 188631-SBR20A150CT-G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBR20A150CT-G CAD Model

Description

Introducing the SBR20A150CT-G from Diodes Incorporated

The SBR20A150CT-G is a state-of-the-art power rectifier component designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is part of the Super Barrier Rectifier (SBR) series, which is renowned for its high performance in power conversion applications. The SBR20A150CT-G is specifically engineered to offer superior efficiency, low power loss, and high surge capacity, making it an excellent choice for a wide range of electronic devices and power systems.

Product Features

  • High Surge Capability: The SBR20A150CT-G is designed to withstand high surge events, providing robust protection against voltage spikes and transients in the circuit.
  • Low Forward Voltage Drop: With a low forward voltage drop, this component ensures minimal power loss during operation, which enhances overall efficiency and reduces thermal stress on the system.
  • High Forward Current: Boasting a high forward current rating, the SBR20A150CT-G can handle significant levels of current, making it suitable for high-power applications.
  • 150V Reverse Voltage: The device supports a reverse voltage of up to 150 volts, providing a wide margin for reverse bias conditions and ensuring reliable operation under various electrical stresses.
  • TO-220AB Package: The SBR20A150CT-G comes in a TO-220AB package, which is known for its excellent thermal and mechanical characteristics, ensuring durability and ease of mounting on printed circuit boards (PCBs).
  • Pb-Free and RoHS Compliant: Complying with environmental regulations, the SBR20A150CT-G is lead-free (Pb-free) and meets the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice.

Applications

The versatility of the SBR20A150CT-G allows it to be incorporated into a variety of applications, such as:

  • Power supply units (PSUs)
  • Lighting systems
  • Automotive charging systems
  • DC-DC converters
  • Adapters and battery chargers

Diodes Incorporated's SBR20A150CT-G is a reliable and efficient solution for designers and engineers looking to improve the performance and longevity of their power conversion systems. Its combination of high surge capability, low forward voltage drop, and compliance with environmental standards makes it a valuable component in any power management design.

You May Also Be Interested in

Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2863 $52.5808
38+ $2.6965 $102.4670
58+ $2.6122 $151.5076
80+ $2.5280 $202.2400
103+ $2.4437 $251.7011
137+ $2.1909 $300.1533
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess