EN
  • EN
  • DE

SBR10200CTB

Part No SBR10200CTB
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SBR 200V 5A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr Diodes Incorporated
Series SBR®
Package Tube
Product Status Active
Diode Configuration 1 Pair Common Cathode
Technology Super Barrier
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) (per Diode) 5A
Voltage - Forward (Vf) (Max) @ If 920 mV @ 5 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 20 ns
Current - Reverse Leakage @ Vr 5 µA @ 200 V
Operating Temperature - Junction -65°C ~ 175°C
Mounting Type Surface Mount
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package TO-263AB (D2PAK)
Base Product Number SBR10200
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 663947-SBR10200CTB
Ultra Librarian 3D Model Ultra Librarian SBR10200CTB CAD Model

Description

The SBR10200CTB is a state-of-the-art Super Barrier Rectifier (SBR) from Diodes Incorporated, designed to deliver high-performance and reliability for a range of applications. This rectifier is specifically engineered to offer superior power efficiency and voltage handling capabilities, making it an ideal choice for high-frequency and energy-sensitive circuits.

Key Features

  • High Surge Capability: The SBR10200CTB is capable of withstanding high surge currents, providing robust protection against transient voltage spikes and ensuring the longevity of the device and the circuits it protects.
  • Low Forward Voltage Drop: With a low forward voltage drop, this component ensures minimal power loss during conduction, enhancing overall system efficiency.
  • High Current Rating: This rectifier has a high average rectified current rating, making it suitable for handling high power applications with ease.
  • Temperature Resilience: The SBR10200CTB is designed to operate effectively over a wide temperature range, ensuring consistent performance even under extreme temperature conditions.

Applications

The versatility of the SBR10200CTB allows it to be used in various applications, including:

  • Power Management Systems
  • Switching Power Supplies
  • Converters and Inverters
  • Automotive Applications
  • Free-Wheeling Diodes for Motor Applications

Product Specifications

The SBR10200CTB boasts impressive specifications that include:

  • Voltage: 200V
  • Current: 10A
  • Configuration: Common Cathode
  • Package: TO-263 (D2PAK)

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality components. The SBR10200CTB is built with the highest standards of quality and reliability in mind, ensuring that it meets the stringent requirements of industrial and automotive grade applications. Each device is rigorously tested to ensure optimal performance and durability.

Environmental Compliance

The SBR10200CTB is RoHS compliant, reflecting Diodes Incorporated's dedication to environmental responsibility. This commitment ensures that the product is free from harmful substances, aligning with global efforts to reduce the environmental impact of electronic components.

You May Also Be Interested in

Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5245 $60.3175
270+ $0.4304 $116.2080
420+ $0.4170 $175.1400
575+ $0.4036 $232.0700
745+ $0.3901 $290.6245
995+ $0.3497 $347.9515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,950 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess